location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 407-BBWL network transceiver module Copper 10000 Mbit/s SFP+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
407-BBWL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
407-BBWL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397064019839
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 10:57:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 407-BBWL network transceiver module Copper 10000 Mbit/s SFP+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFP+ Copper 10000 Mbit/s
  • - 10 Gigabit Ethernet 10GBASE
  • - Hot-Plug support
Long product name DELL 407-BBWL network transceiver module Copper 10000 Mbit/s SFP+ :
The short editorial description of DELL 407-BBWL network transceiver module Copper 10000 Mbit/s SFP+

1 x RJ-45 10GBase-T, SFP+, 30m - CAT6a/7
More>>>
DELL 407-BBWL network transceiver module Copper 10000 Mbit/s SFP+:
The official marketing text of DELL 407-BBWL network transceiver module Copper 10000 Mbit/s SFP+ as supplied by the manufacturer

The Dell™ Networking transceiver delivers fiber connectivity to extend the range of your network. This hot-pluggable transceiver with SFP (Small Form Factor Pluggable) footprint features a duplex LC connector.

Additionally, it provides a unique enhanced digital diagnostic monitoring interface, which allows real-time access to device operating parameters such as transceiver temperature, laser bias current, transmitted optical power, received optical power, and transceiver supply voltage.

Short summary description DELL 407-BBWL network transceiver module Copper 10000 Mbit/s SFP+:
This short summary of the DELL 407-BBWL network transceiver module Copper 10000 Mbit/s SFP+ data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 407-BBWL, Copper, 10000 Mbit/s, SFP+, 100 m, 10 Gigabit Ethernet, 10GBASE

Long summary description DELL 407-BBWL network transceiver module Copper 10000 Mbit/s SFP+:
This is an auto-generated long summary of DELL 407-BBWL network transceiver module Copper 10000 Mbit/s SFP+ based on the first three specs of the first five spec groups.

DELL 407-BBWL. SFP transceiver type: Copper, Maximum data transfer rate: 10000 Mbit/s, PCI bus: SFP+. Brand compatibility: Dell, Compatible products: - PowerEdge R730XD - PowerVault NX3000 - PowerEdge R820 - PowerEdge R6415 - Dell Networking.... Number of products included: 1 pc(s)

Performance
SFP transceiver type *
Copper
Maximum data transfer rate *
10000 Mbit/s
PCI bus *
SFP+
Maximum transfer distance
100 m
Ethernet LAN connection
Yes
Ethernet interface type
10 Gigabit Ethernet
Ethernet LAN (RJ-45) ports
1
Copper ethernet cabling technology
10GBASE
Features
Hot-Plug support
Yes
Brand compatibility
Dell
Features
Compatible products
- PowerEdge R730XD - PowerVault NX3000 - PowerEdge R820 - PowerEdge R6415 - Dell Networking S4048T-ON - PowerEdge R810 - PowerEdge FC640 - PowerEdge R340 - Dell Networking S5224F-ON - PowerEdge R905 - PowerEdge R840 - PowerEdge R320 - PowerVault DL2200 - PowerEdge R530 - PowerEdge R540 - PowerEdge T330 - PowerEdge R900 - PowerEdge T130 - PowerEdge T140 - PowerEdge XR2 - PowerEdge R910 - PowerEdge T430 - PowerEdge R930 - PowerEdge R940 - PowerVault NX440 - PowerEdge R620 - PowerEdge R740 - PowerEdge T440 - PowerEdge R740xd2 - PowerEdge T420 - PowerEdge T640 - PowerEdge M640 - PowerEdge T340 - PowerEdge R805 - PowerEdge R815 - PowerEdge VRTX - PowerEdge R440 - PowerEdge FC430 - PowerEdge FC630 - PowerEdge R515 - PowerEdge R7425 - PowerEdge R730 - Dell Networking S6100 - PowerEdge C6420 - PowerEdge C4140 - Dell Networking S5248F-ON - PowerEdge R720 - Dell Networking S4048-ON - PowerEdge R940xa - PowerEdge R220 - PowerEdge R630 - PowerEdge R230 - PowerEdge R640 - PowerEdge R610 - PowerEdge R200 - PowerEdge T620 - PowerEdge R330 - Dell Networking S5212F-ON - PowerEdge R715 - PowerEdge T630 - PowerEdge R430 - Dell Networking Z9100 - PowerEdge R740XD - PowerEdge R7415 - Dell Networking S5232F-ON - PowerEdge R240 - PowerEdge R720XD - PowerEdge FC830 - PowerEdge R920 - PowerEdge R730XL - PowerEdge M640 VRTX - PowerEdge C4130 - Dell Networking S5296F-ON
Packaging data
Number of products included
1 pc(s)
Country Distributor
Australia 2 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Terms of use DELL 407-BBWL network transceiver module Copper 10000 Mbit/s SFP+:
Terms of use

Actual configuration might differ from illustration