location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Premium Collection Gorjuss Heartfelt 300 XL pcs Jigsaw puzzle 300 pc(s) Cartoons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Premium Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gorjuss Heartfelt 300 XL pieces
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18395 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126183953
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Premium Collection Gorjuss Heartfelt 300 XL pcs Jigsaw puzzle 300 pc(s) Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Adult
  • - Any gender
  • - Disk material: Cardboard
  • - 300 pc(s)
Long product name Premium Collection Gorjuss Heartfelt 300 XL pcs Jigsaw puzzle 300 pc(s) Cartoons :
The short editorial description of Premium Collection Gorjuss Heartfelt 300 XL pcs Jigsaw puzzle 300 pc(s) Cartoons

Premium Collection Gorjuss Heartfelt 300 XL pieces, 48 x 38 cm, 12+
More>>>
Premium Collection Gorjuss Heartfelt 300 XL pcs Jigsaw puzzle 300 pc(s) Cartoons:
The official marketing text of Premium Collection Gorjuss Heartfelt 300 XL pcs Jigsaw puzzle 300 pc(s) Cartoons as supplied by the manufacturer

Jumbo's jigsaw puzzles will bring you hours of joy. The extensive range offers lots of different themes, photos and illustrations: from wild animals to big cities and from the cutest of pets to amazing glimpses of nature. The puzzles are made of recycled cardboard and the linen-finish paper lends your puzzle a luxurious look. All Jumbo puzzles are produced using an extra fine die-cutter, maintaining an exceptionally high level of quality for enthusiasts the world over.

Short summary description Premium Collection Gorjuss Heartfelt 300 XL pcs Jigsaw puzzle 300 pc(s) Cartoons:
This short summary of the Premium Collection Gorjuss Heartfelt 300 XL pcs Jigsaw puzzle 300 pc(s) Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.

Premium Collection Gorjuss Heartfelt 300 XL pcs, 300 pc(s), Cartoons, 12 yr(s)

Long summary description Premium Collection Gorjuss Heartfelt 300 XL pcs Jigsaw puzzle 300 pc(s) Cartoons:
This is an auto-generated long summary of Premium Collection Gorjuss Heartfelt 300 XL pcs Jigsaw puzzle 300 pc(s) Cartoons based on the first three specs of the first five spec groups.

Premium Collection Gorjuss Heartfelt 300 XL pcs. Number of puzzles: 300 pc(s). Genre: Cartoons, Recommended age (min): 12 yr(s). Width: 480 mm, Height: 340 mm

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Recommended age group *
Adult
Suggested gender *
Any gender
Recommended age (min) *
12 yr(s)
Recyclable
Yes
Disk material
Cardboard
Languages
German, Dutch, English, French
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
02/01/2017
Weight & dimensions
Width
480 mm
Height
340 mm
Packaging data
Package type
Box
Package width
320 mm
Package depth
50 mm
Package height
230 mm
Package weight
495 g
Package volume
3680 cm³
Packaging content
Number of puzzles *
1
Packaging content
Number of puzzles *
300 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
228,9 kg
Larger master carton quantity
35 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
420 pc(s)
Quantity per master (outer) case
12 pc(s)
Master (outer) case width
330 mm
Master (outer) case length
470 mm
Master (outer) case height
330 mm
Master (outer) case weight
6,54 kg
Master (outer) case tare weight
120 g
Master (outer) case volume
51183 cm³