location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Head Maintenance Kit S210042

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Head Maintenance Kit S210042
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S210042
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343921788 show
Category:
Materials used for cleaning printers.
Printer Cleaning Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Head Maintenance Kit S210042
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print head cleaning kit
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Head Maintenance Kit S210042 :
The short editorial description of Epson Head Maintenance Kit S210042

Head Maintenance Kit S210042
More>>>
Short summary description Epson Head Maintenance Kit S210042:
This short summary of the Epson Head Maintenance Kit S210042 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Head Maintenance Kit S210042, Print head cleaning kit, Epson, SureColor F6000 - 44", SureColor F6200 - 44", 1 pc(s), 20 mm, 190 mm

Long summary description Epson Head Maintenance Kit S210042:
This is an auto-generated long summary of Epson Head Maintenance Kit S210042 based on the first three specs of the first five spec groups.

Epson Head Maintenance Kit S210042. Product type: Print head cleaning kit, Brand compatibility: Epson, Compatibility: SureColor F6000 - 44", SureColor F6200 - 44". Quantity per pack: 1 pc(s), Package width: 20 mm, Package depth: 190 mm. Country of origin: China, Products per pallet: 2340 pc(s), Master (outer) case length: 300 mm

Features
Product type *
Print head cleaning kit
Brand compatibility *
Epson
Compatibility
SureColor F6000 - 44", SureColor F6200 - 44"
Packaging data
Quantity per pack
1 pc(s)
Package width
20 mm
Package depth
190 mm
Package height
130 mm
Logistics data
Country of origin
China
Products per pallet
2340 pc(s)
Master (outer) case length
300 mm
Master (outer) case width
220 mm
Logistics data
Master (outer) case height
115 mm
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
3,93 m
Quantity per master (outer) case
10 pc(s)
Products per pallet layer
130 pc(s)
Products per pallet layer (UK)
170 pc(s)
Products per pallet (UK)
3060 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
3,93 m
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)