Logitech logo

Logitech R400 wireless presenter RF Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
942820
Info modified on:
10 Aug 2024, 09:33:16
Bullet Points Logitech R400 wireless presenter RF Black:
  • - The intuitive slideshow controls help you navigate through your presentation with confidence. Buttons are easy to find by touch. And its shape feels great in your hand.
  • - The red laser pointer is easy to see against most backgrounds.
  • - With a range of up to 15 metres (50 feet), you can enjoy the freedom to move around the room and mingle with your audience for greater impact.
  • - A storable plug-and-play wireless receiver makes it simple to get started: just plug the receiver into a USB port and use it right away. There's no software to install. When you're through, the receiver stores inside the presenter to make packing up easy.
Warranty:
1 year
Long product name Logitech R400 wireless presenter RF Black:

Wireless Presenter R400

Logitech R400 wireless presenter RF Black:

Logitech® Wireless Presenter R400 is designed to help you make your point. Its intuitive slideshow controls help you navigate through your presentation with confidence. Buttons are easy to find by touch. And its shape feels great in your hand. It’s got a red laser pointer that’s easy to see against most backgrounds and a range of up to 50 feet (15 meters), so you’ve got the freedom to move around the room and mingle with your audience. A storable plug-and-play wireless receiver makes it simple to get started—there’s no software to install. And when you’re through, the receiver stores inside the presenter to make packing up easy.

Short summary description Logitech R400 wireless presenter RF Black:

Logitech R400, RF, USB, 15 m, Black

Long summary description Logitech R400 wireless presenter RF Black:

Logitech R400. Wireless receiver interface: USB, Wireless technologies: RF, Receiver type: Mini receiver. Product colour: Black, Presenter functions: Laser pointer, Remote control, Laser pointer colour: Red. Battery technology: Alkaline, Battery type: AAA, Battery life (laser pointer): 20 h. Windows operating systems supported: Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP. Receiver width: 5,86 cm, Receiver depth: 7,9 mm, Receiver height: 1,65 cm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
Terms of use Logitech R400 wireless presenter RF Black 910-001356:
©2009 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

Microsoft, Windows, and Windows Vista logo are trademarks or registered trademarks of Microsoft Corporation in the United States and/or other countries.

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.