location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PT-1165-CA10 touch screen overlay 165,1 cm (65") Multi-touch USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-1165-CA10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-1165-CA10
Category:
Transparent sheet placed over a computer screen and allows the user to command the computer by touching displayed buttons on screen.
Touch Screen Overlays Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:31:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony PT-1165-CA10 touch screen overlay 165,1 cm (65") Multi-touch USB :
The short editorial description of Sony PT-1165-CA10 touch screen overlay 165,1 cm (65") Multi-touch USB

65", Caspacitive, 10 touch points, USB, Anti-Glare
More>>>
Sony PT-1165-CA10 touch screen overlay 165,1 cm (65") Multi-touch USB:
The official marketing text of Sony PT-1165-CA10 touch screen overlay 165,1 cm (65") Multi-touch USB as supplied by the manufacturer

Add the power of touch
Available to suit screen sizes from 43” up to 100”, these slim, easy-fit touchscreen overlays transform Professional Displays* into a large touch-enabled interactive screen that’s ideal for a wide range of corporate and educational applications.

Reliable, accurate IR or capacitive (PCAP) touch technology ensures smooth, responsive operation with ten touch points. The overlay’s tough anti-glare surface ensures optimum visibility, even in sunny environments.

Our touch-enabled Professional Displays* are ideal for a wide range of interactive signage and information kiosk applications – from schools, universities, museums, libraries, boardrooms and offices to hotel lobbies, hospitality zones, retail stores and visitor attractions.

*Professional Displays available separately

Engage audiences with a touch

Responsive, high quality touchscreen overlay transforms your Professional Display (available separately) into a super-size touch enabled interactive terminal.

Responsive, accurate multi-touch performance

Audience engagement is right at your fingertips. Customers can’t keep their hands off these big, beautiful screens: 10 multi-touch points ensure accurate, responsive performance across the entire display area.

Wide range of screen size options

There’s a full range of touch overlays, offering guaranteed compatibility with current Professional Display models in screen sizes from 43” right up to 100” (PCAP models up to 75”).

Big audience appeal, low running costs

Powered by direct USB connection, the energy-efficient touch overlay keeps running costs down (display is powered separately).

Looks great in every light

The touch overlay’s tough anti-glare surface ensures optimum visibility, even in the sunniest environments.

Quick and easy to install and set up

Fuss-free installation and set up allows deployment of your interactive touchscreen solution in minutes.

Add that finishing touch

Tailor your touchscreen with an optional overlay cover. There’s a choice of attractive cover designs and colours that blend beautifully into any environment.

Short summary description Sony PT-1165-CA10 touch screen overlay 165,1 cm (65") Multi-touch USB:
This short summary of the Sony PT-1165-CA10 touch screen overlay 165,1 cm (65") Multi-touch USB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PT-1165-CA10, 4 mm, 3,6 cm, -20 - 60 °C, -20 - 60 °C, 10 - 90%, 10 - 90%

Long summary description Sony PT-1165-CA10 touch screen overlay 165,1 cm (65") Multi-touch USB:
This is an auto-generated long summary of Sony PT-1165-CA10 touch screen overlay 165,1 cm (65") Multi-touch USB based on the first three specs of the first five spec groups.

Sony PT-1165-CA10. Glass thickness: 4 mm, Bezel width: 3,6 cm

Technical details
Display diagonal *
165,1 cm (65")
Touchscreen technology
Capacitive
Touch technology *
Multi-touch
Standard connectivity *
USB
Number of simultaneous touchpoints
10
Accuracy touch
3 mm
Anti-glare (AG) coating
Yes
Compatibility
Sony FWL-65W855C, FW-65XD8501
Weight & dimensions
Glass thickness
4 mm
Bezel width
3,6 cm
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage humidity
10 - 90%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)