location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic C4PUSB3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 4800 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB 3.0 Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
110514107 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867197967
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:10:15
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conceptronic 110514107 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Leaflet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic C4PUSB3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 4800 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Add 4 USB 3.0 ports to your PC/notebook
  • - USB 3.0 super speed (5Gb/s)
  • - Stylish, compact design
Long product name Conceptronic C4PUSB3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 4800 Mbit/s Black :
The short editorial description of Conceptronic C4PUSB3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 4800 Mbit/s Black

4 x USB 3.0, 4.8Gb/s, 105 x 30 x 15 mm, 40 g
More>>>
Conceptronic C4PUSB3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 4800 Mbit/s Black:
The official marketing text of Conceptronic C4PUSB3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 4800 Mbit/s Black as supplied by the manufacturer

This 4 ports USB 3.0 hub makes it possible to expand your netbook, notebook or PC with 4 extra USB 3.0 ports with only using one free USB 3.0 port! You can easily add up to 4 USB devices or gadgets to your netbook, notebook or PC.

Short summary description Conceptronic C4PUSB3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 4800 Mbit/s Black:
This short summary of the Conceptronic C4PUSB3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 4800 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic C4PUSB3, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 4800 Mbit/s, Black, USB, 23 mm

Long summary description Conceptronic C4PUSB3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 4800 Mbit/s Black:
This is an auto-generated long summary of Conceptronic C4PUSB3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 4800 Mbit/s Black based on the first three specs of the first five spec groups.

Conceptronic C4PUSB3. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 4800 Mbit/s, Product colour: Black. Power source type: USB. Width: 23 mm, Depth: 16 mm, Height: 10,2 mm. Package width: 130 mm, Package depth: 25 mm, Package height: 228 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Number of ports *
4
Features
Data transfer rate *
4800 Mbit/s
Product colour
Black
Plug and Play
Yes
Power
Power source type
USB
USB powered
Yes
System requirements
Windows operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Width
23 mm
Depth
16 mm
Height
10,2 mm
Weight
30 g
Packaging data
Package width
130 mm
Package depth
25 mm
Package height
228 mm
Package weight
94 g
Packaging content
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
Conceptronic HUBBIES05B interface hub USB 2.0 480 Mbit/s Black Conceptronic HUBBIES05B interface hub USB 2.0 480 Mbit/s Black
(show image)
HUBBIES05B HUBBIES 4-Port USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic HUBBIES04B interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black Conceptronic HUBBIES04B interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
HUBBIES04B HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter 0.00
(excl. VAT)
0 (incl. VAT)