location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Education
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RJWPR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063894413
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:02:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Educational Laptop Clamshell Black
  • - Intel® Core™ i3 i3-5005U 2 GHz
  • - 33,8 cm (13.3") HD 1366 x 768 pixels 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 5500
  • - Ethernet LAN connection 10,100,1000 Mbit/s 4.0
  • - Lithium-Ion (Li-Ion) 65 Wh 65 W
  • - Windows 7 Professional 64-bit
Warranty: 1 Year NBD
Long product name DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black :
The short editorial description of DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black

Intel Core i3-5005U (3M Cache, 2.00 GHz), 4GB DDR3L 1600MHz, 128GB SSD, 13.3" HD LED (1366x768) Touch, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 7 Professional 64-bit / Windows 10 Pro
More>>>
DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
The official marketing text of DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black as supplied by the manufacturer

Built for school.
With a spacious 13.3” display and the exclusive fully sealed keyboard and touchpad, Dell’s Latitude 13 Education Series laptop is ideal for education.

Flexible for Education
Inspire students of all learning styles to do more with a powerful Intel® 5th generation processor, a large 13.3” HD (1366 x 768) display, and easy connection to classroom projectors, cameras or other devices. Choose the optional touch screen10 laptop for a truly interactive experience and a new way to engage with content.

Support learning in and out of the classroom with seamless access to offline software-based educational programs and cloud-based content.

Enable creativity while monitoring students with an activity light that indicates if they are on the network and shouldn’t be.

Keep learning from the first bell to the last with the long-lasting battery that stays charged up to 13 hours.

Durable by Design
Take the hard knocks of school and keep on going with superior shock absorption provided by the rubberized LCD trim and an SSD with no spinning parts. The Latitude 13 Education Series can handle it all.

Work without worrying about spills. The exclusive sealed keyboard and touchpad provides the industry’s best protection against spills on a student laptop. For easy collaboration, students can use the 180-degree hinge to lay the screen completely flat without worrying about it breaking—it’s been tested for student wear and tear.

Get outstanding scratch-resistant protection with the optional 13" touch screen designed for exceptional durability and vivid color.

Drive student success with education solutions
Dell Education Solutions help schools effectively use technology, increase teacher productivity and engage students. From hardware and software support to IT planning and professional development for teachers, Dell helps schools build a digital learning environment from start to finish.

Easy and Secure Manageability
Simplify hardware management with integration into Dell KACE appliances, Microsoft System Center and industry-standard tools.

Identify and protect against advanced threats and zero-day attacks with Dell Data Protection | Protected Workspace - a proactive, real-time solution for malware protection.

Encrypt data on virtually any device, across external media and in the cloud with Dell Data Protection | Encryption.

Ensure authorized access through multifactor, single sign-on (SSO) and preboot authentication with Dell Data Protection | Security Tools.

Store credentials securely with an integrated Trusted Platform Module (TPM).

Create a standardized environment and simplify deployments with long lifecycles, Dell Configuration and Deployment Services, and Dell Imaging Services.

Support and warranty
Dell Global Support & Deployment Services – our experts, insights and technology make it easy to keep your team connected and productive providing peace of mind and the freedom to focus on what matters most.

Your system comes with Dell’s Limited Hardware Warranty. If your system encounters an issue that is covered by the warranty that cannot be resolved remotely, Dell will provide a convenient way for your system to be repaired.

Short summary description DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
This short summary of the DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 3350, Intel® Core™ i3, 2 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL Latitude 3350. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system software: Windows 7 Professional. Product colour: Black