location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX120 S2 server Tower Intel® Core™2 Duo P8400 2,26 GHz 1 GB DDR2-SDRAM 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX120
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX120 S2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1202SP010FR
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX120 S2 server Tower Intel® Core™2 Duo P8400 2,26 GHz 1 GB DDR2-SDRAM 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8400 2,26 GHz
  • - 1 GB 667 MHz DDR2-SDRAM 1 x 1
  • - DVD Super Multi
  • - Tower 300 W
Warranty: 3 years next business day onsite
Long product name Fujitsu PRIMERGY TX120 S2 server Tower Intel® Core™2 Duo P8400 2,26 GHz 1 GB DDR2-SDRAM 300 W :
The short editorial description of Fujitsu PRIMERGY TX120 S2 server Tower Intel® Core™2 Duo P8400 2,26 GHz 1 GB DDR2-SDRAM 300 W

PRIMERGY TX120 S2, Intel Core 2 Duo P8400 (2.26GHz, 3MB, 1066MHz, 25W), 1GB (1x 1GB) 667MHz PC2-5300 DDR2 RAM, no HDD, Gigabit Ethernet, DVD Super Multi, Tower
More>>>
Fujitsu PRIMERGY TX120 S2 server Tower Intel® Core™2 Duo P8400 2,26 GHz 1 GB DDR2-SDRAM 300 W:
The official marketing text of Fujitsu PRIMERGY TX120 S2 server Tower Intel® Core™2 Duo P8400 2,26 GHz 1 GB DDR2-SDRAM 300 W as supplied by the manufacturer

The PRIMERGY TX120 S2 carries on the TX120 tradition of space-saving, energy-saving and low noise. It even improves on its innovative predecessor by achieving the same performance but consuming 25% less power. It does so, thanks to the the carefully crafted cooling concept and the use of Intel® Core™2 Duo processors P8400 (25W) or T9400 (35W).

The TX120 S2 key features, make it a perfect fit for use in small offices, retail premises or libraries. Sporting up to 4x 320 GB SATA or 146 GB 15 000 rpm SAS hard disk drives, it can easily meet most storage requirements, at the right price. Its up to 16GB of RAM easily enable it to run it typical small business applications.

On-board iRMC2 remote management, makes the TX120 S2 a great choice for branch premises connected to a centralized infrastructure. The PRIMERGY TX120 S2: a compact server with great potential!

Features
-Its ultra-compact form factor (HxWxD 340x99x399mm) means that the PRIMERGY TX120 S2 fits everywhere, in either tower or desktop position.
-Thanks to the carefully crafted cooling concept, and the very low voltage Intel® Core™2 Duo processors, the TX120 S2 only consumes a min of 44W.
-The 27dB idle mode noise level, makes the TX120 S2 the perfect office server.
-Up to 4 SAS or SATA hot-plug hard disks, and up to 16GB of RAM.
-The iRMC2 chip on-board allows remote management.

Benefits
-Space-saving: Ideal for office, retail and smaller environments.
-Energy-saving: lowers the total cost of ownership.
-Whisper-quiet for ergonomic working environments.
-A powerful and expandable server.
-Ready for integration into enterprise system management networks.

Short summary description Fujitsu PRIMERGY TX120 S2 server Tower Intel® Core™2 Duo P8400 2,26 GHz 1 GB DDR2-SDRAM 300 W:
This short summary of the Fujitsu PRIMERGY TX120 S2 server Tower Intel® Core™2 Duo P8400 2,26 GHz 1 GB DDR2-SDRAM 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX120 S2, 2,26 GHz, P8400, 1 GB, DDR2-SDRAM, 300 W, Tower

Long summary description Fujitsu PRIMERGY TX120 S2 server Tower Intel® Core™2 Duo P8400 2,26 GHz 1 GB DDR2-SDRAM 300 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX120 S2 server Tower Intel® Core™2 Duo P8400 2,26 GHz 1 GB DDR2-SDRAM 300 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX120 S2. Processor type: Intel® Core™2 Duo, Processor frequency: 2,26 GHz, Processor: P8400. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 1 GB. Hard drive size: 2.5", Optical drives: DVD Super Multi. Power supply: 300 W. Form factor: Tower

Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™2 Duo
Processor *
P8400
Processor frequency *
2,26 GHz
Processor number of cores
2
Processor cache
3 MB
Chipset
Intel® 5100
Number of processors
1
Thermal Design Power (TDP)
25 W
Processor cache type
L2
Maximum number of SMP processors
1
Processor system bus
1066 MHz
Processor socket
Socket 478
Processor lithography
45 nm
Processor threads
2
Processor operating modes
64-bit
Stepping
M0
FSB Parity
No
Bus type
FSB
Processor codename
Penryn
Tjunction
105 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL3BU
Embedded options available
Yes
Number of Processing Die Transistors
410 M
CPU multiplier (bus/core ratio)
8,5
Processing die size
107 mm²
Processor series
Intel Core 2 Duo P8000 Series
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
Memory slots
4
ECC
Yes
Memory speed
667 MHz
Memory layout (slots x size)
1 x 1 GB
Maximum memory *
16 GB
Storage
Hard drive size
2.5"
RAID levels
1, 10
Hot-swap
Yes
Optical drives *
DVD Super Multi
Internal drive bays
4/6x 2.5"
Network
Network interface
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
8
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x8 slots
3
Expansion slots
PCI slots
1
Design
Form factor *
Tower
Software
Compatible operating systems *
Microsoft Windows Server 2008/2003, Linux Enterprise Server, Red Hat Enterprise Linux
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Wireless Display (WiDi) Technology
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
No
Intel My WiFi Technology
No
Intel Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel Clear Video HD Technology
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel Clear Video Technology for MID
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35569
Power
Power requirements
AC 100-240V@50-60Hz
Redundant power supply *
No
Power supply *
300 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Certification
GS, CE, CSAc, ULc, FCC Class A, CB, RoHS, WEEE
Weight & dimensions
Weight
10 kg
Other features
Dimensions (WxDxH)
99 x 399 x 340 mm
Type of bays
4 x 2.5", 1x 3.5", 1x 5.25"
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:21:42
Uk has collected 1 expert review for Fujitsu PRIMERGY TX120 S2 server Tower Intel® Core™2 Duo P8400 2.26 GHz 1 GB DDR2-SDRAM 300 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-26 10:21:42
Fujitsu's latest entry-level server is aimed mainly at small businesses that are short on space and don't see any benefits in the latest Xeon equipped systems. The TX120 S2 also targets specific environments that value their peace and quiet, such as pu...
Bottom line A compact entry-level server that's quiet and easy on the power supply, and offers a good range of features...
83%