location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Power Steel 56479 above ground pool Framed pool Rectangular 52231 L Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Power Steel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Steel Pool 9.56m x 4.88m x 1.32m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56479
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138932843
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Power Steel 56479 above ground pool Framed pool Rectangular 52231 L Blue, Grey :
The short editorial description of Bestway Power Steel 56479 above ground pool Framed pool Rectangular 52231 L Blue, Grey

9.56m x 4.88m x 1.32m POWER STEEL
More>>>
Bestway Power Steel 56479 above ground pool Framed pool Rectangular 52231 L Blue, Grey:
The official marketing text of Bestway Power Steel 56479 above ground pool Framed pool Rectangular 52231 L Blue, Grey as supplied by the manufacturer

9.56m x 4.88m x 1.32m POWER STEEL
- Aboveground swimming pool kit
- Installation usually takes approximately 30 minutes with 2-3 people excluding earthworks and filling
- Set-up is as easy as 1-2-3
- Dimensions-Capacities 90% 52,231L/13,798gal.
- Contents: One pool, ladder, pool cover, ground cloth, repair patch
- Pool Cover • Includes Ropes To Secure Cover • Drain Holes To Prevent Water From Accumulating
- Ground Cloth • Provides Extra Protection For The Bottom Of The Pool
- Pool Ladder 1.32m (52"") • Rust-resistant metal frame • Heavy-duty plastic steps
- EN16582-1; EN16582-3

Short summary description Bestway Power Steel 56479 above ground pool Framed pool Rectangular 52231 L Blue, Grey:
This short summary of the Bestway Power Steel 56479 above ground pool Framed pool Rectangular 52231 L Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Power Steel 56479, 52231 L, Framed pool, Ladder, Blue, Grey, 214,5 kg

Long summary description Bestway Power Steel 56479 above ground pool Framed pool Rectangular 52231 L Blue, Grey:
This is an auto-generated long summary of Bestway Power Steel 56479 above ground pool Framed pool Rectangular 52231 L Blue, Grey based on the first three specs of the first five spec groups.

Bestway Power Steel 56479. Pool type: Framed pool, Shape: Rectangular, Capacity: 52231 L. Width: 10120 mm, Height: 1320 mm, Depth: 5340 mm. Package type: Full color box

Features
Pool type *
Framed pool
Shape *
Rectangular
Capacity *
52231 L
Maximum water level
119 cm
Product colour *
Blue, Grey
Frame
Yes
Disk material
PVC
Frame material
Steel
Cover
Yes
Cover type
Cloth cover
Filtering
Filter pump included
No
Ladder
Ladder
Yes
Weight & dimensions
Width
10120 mm
Height
1320 mm
Depth
5340 mm
Inner width
9,56 m
Inner depth
4,88 m
Inner height
119 cm
Weight
214,5 kg
Packaging data
Package type
Full color box
Packaging content
Repair patch included
Yes