location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Steel Pro 56465 above ground pool Framed pool Rectangular 14812 L Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Steel Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Steel Pro Frame Pool 5.49m x 2.74m x 1.22m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56465 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138929577 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bestway 56465 user manual (18.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Leaflet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Steel Pro 56465 above ground pool Framed pool Rectangular 14812 L Blue, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Aboveground swimming pool kit
  • - Installation usually takes approximately 30 minutes with 3 people excluding earthworks and filling
  • - Dimensions-Capacities 90%: 14,812L/3,913gal
  • - Contents: One pool, filter pump, ladder, pool cover, ground cloth, repair patch
  • - Flowclear™ Filter Pump • Pump's water flow rate (pump capacity): 5,678 L/h (800 gal./h) • Integrated pool system water flow rate (system flow rate): 3,974 L/h (1,050 gal./h)
  • - CE, TÜV Rheinland, 220-240 ̴ 50Hz, 86W
  • - Pool Cover • Includes Ropes To Secure Cover • Drain Holes To Prevent Water From Accumulating
  • - Ground Cloth • Provides Extra Protection For The Bottom Of The Pool
  • - Pool Ladder 1.22m (48"") • Rust-resistant metal frame • Heavy-duty plastic steps5.49m x 2.74m x 1.22m Steel Pro
  • - EN16582-1; EN16582-3
Long product name Bestway Steel Pro 56465 above ground pool Framed pool Rectangular 14812 L Blue, Grey :
The short editorial description of Bestway Steel Pro 56465 above ground pool Framed pool Rectangular 14812 L Blue, Grey

5.49m x 2.74m x 1.22m STEEL PRO
More>>>
Short summary description Bestway Steel Pro 56465 above ground pool Framed pool Rectangular 14812 L Blue, Grey:
This short summary of the Bestway Steel Pro 56465 above ground pool Framed pool Rectangular 14812 L Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Steel Pro 56465, 14812 L, Framed pool, Ladder, Blue, Grey, 109,2 kg

Long summary description Bestway Steel Pro 56465 above ground pool Framed pool Rectangular 14812 L Blue, Grey:
This is an auto-generated long summary of Bestway Steel Pro 56465 above ground pool Framed pool Rectangular 14812 L Blue, Grey based on the first three specs of the first five spec groups.

Bestway Steel Pro 56465. Pool type: Framed pool, Shape: Rectangular, Capacity: 14812 L. Filtration capacity: 5600 l/h, Pump voltage: 220 - 240 V, Hose diameter: 3,8 cm. Width: 2740 mm, Height: 1220 mm, Depth: 5490 mm. Package width: 620 mm, Package depth: 1450 mm, Package height: 555 mm. Products per pallet: 2 pc(s), Minimum order quantity: 1 pc(s)

Features
Pool type *
Framed pool
Shape *
Rectangular
Capacity *
14812 L
Maximum water level
110 cm
Product colour *
Blue, Grey
Frame
Yes
Disk material
PVC
Frame material
Steel
Cover
Yes
Cover type
Cloth cover
Intrastat code
95069990
Assembly time
30 min
Number of persons required for set up
3 person(s)
Interleaved Two of Five (ITF-14)
06942138987164
Filtering
Filter pump included
Yes
Filtration capacity
5600 l/h
Pump voltage
220 - 240 V
Filtering
Hose diameter
3,8 cm
Filter kit included
Yes
Ladder
Ladder
Yes
Technical details
Package volume
516000 cm³
Weight & dimensions
Width
2740 mm
Height
1220 mm
Depth
5490 mm
Weight
109,2 kg
Packaging data
Package width
620 mm
Package depth
1450 mm
Package height
555 mm
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
2 pc(s)
Minimum order quantity
1 pc(s)
Brand Image Product code Product Stock Price from
Bestway 56998 above ground pool Framed pool Rectangular 14812 L Grey Bestway 56998 above ground pool Framed pool Rectangular 14812 L Grey
(show image)
56998 56998
Country Distributor
Deutschland 1 distributor(s)