location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP T6N30AA Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L7010t 10.1-inch Retail Touch Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6N30AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894650320 show
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 22:50:01
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP T6N30AA Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 25,6 cm (10.1") 1280 x 800 pixels Black, Silver
  • - 220 cd/m²
  • - 5,8 W
Warranty: Protected by HP, including a 3 years parts, 3 years labor (3/3/0) standard limited warranty. Certain restrictions and exclusions apply.
Long product name HP T6N30AA Black, Silver :
The short editorial description of HP T6N30AA Black, Silver

10.1" Retail Touch Monitor, 1.15kg
More>>>
HP T6N30AA Black, Silver:
The official marketing text of HP T6N30AA Black, Silver as supplied by the manufacturer

Deliver an enhanced, personalized service experience to your customers with the HP L7010t Touch Monitor, an eye-catching, virtually borderless touch display that provides easily readable price, product, and order information, and allows customers to enter loyalty information or other preferences.

Wide aspect for a wide range of apps

Deploy a 10.1-inch diagonal, 16:9 aspect ratio, high-resolution display that is optimized for the latest retail and hospitality software.

Easy interactivity

Integrated projective capacitive touch technology provides a familiar, intuitive experience similar to smartphone and tablet devices and supports ten-point and Beep-on-Touch, even with wet fingers.

Durability for high-traffic areas

Place the sleek, sturdy display where you need it with a VESA mount1 that enables use as a customer-facing display with the HP RP92 or as a standalone display on a stand or wall.3 The narrow-bezel glass is dust-resistant and easy to clean.

Designed with the environment in mind

Get an intelligent, energy-efficient display that is ENERGY STAR® certified and EPEAT® Gold registered.

Backed by world-class support specialists

Rest assured that your IT investment is supported by a three-year standard limited warranty and optional HP Care Packs.

Short summary description HP T6N30AA Black, Silver:
This short summary of the HP T6N30AA Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP T6N30AA, 25,6 cm (10.1"), 1280 x 800 pixels, 220 cd/m², 160°, Black, Silver, -5 - 135°

Long summary description HP T6N30AA Black, Silver:
This is an auto-generated long summary of HP T6N30AA Black, Silver based on the first three specs of the first five spec groups.

HP T6N30AA. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels, Display brightness: 220 cd/m². Product colour: Black, Silver, Tilt angle range: -5 - 135°, Country of origin: China. Power consumption (typical): 5,8 W. Width: 245,9 mm, Depth: 41,5 mm, Height: 172,2 mm. Package width: 4900 mm, Package depth: 3230 mm, Package height: 2660 mm

Wide aspect for a wide range of apps

Deploy a 10.1-inch diagonal, 16:9 aspect ratio, high-resolution display that is optimized for the latest retail and hospitality software.

Easy interactivity

Integrated projective capacitive touch technology provides a familiar, intuitive experience similar to smartphone and tablet devices and supports ten-point and Beep-on-Touch, even with wet fingers.

Durability for high-traffic areas

Place the sleek, sturdy display where you need it with a VESA mount[1] that enables use as a customer-facing display with the HP RP9[2] or as a standalone display on a stand or wall.[3] The narrow-bezel glass is dust-resistant and easy to clean.

Designed with the environment in mind

Get an intelligent, energy-efficient display that is ENERGY STAR® certified and EPEAT® Gold registered.[4]

Backed by world-class support specialists

Rest assured that your IT investment is supported by a three-year standard limited warranty and optional HP Care Packs.[5]

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1280 x 800 pixels
LED backlight *
Yes
Touchscreen *
Yes
Display brightness
220 cd/m²
Viewing angle
160°
Features
Product colour
Black, Silver
VESA mounting
Yes
Tilt angle range
-5 - 135°
Country of origin
China
HP segment
Business
Audio
Built-in speaker(s) *
No
Storage
Card reader integrated *
No
Power
Power consumption (typical)
5,8 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage humidity
5 - 95%
Weight & dimensions
Width
245,9 mm
Depth
41,5 mm
Height
172,2 mm
Weight
1,15 kg
Packaging data
Package width
4900 mm
Package depth
3230 mm
Package height
2660 mm
Package weight
2,2 kg
Brand Image Product code Product Stock Price from
HP T6N30AA customer display Black, Silver HP T6N30AA customer display Black, Silver
(show image)
T6N30AA L7010t 10.1-inch Retail Touch Monitor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
Sverige 4 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)