Philips logo

Philips 7000 series 65PUS7101/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138612
Info modified on:
22 Jul 2024, 10:00:31
Bullet Points Philips 7000 series 65PUS7101/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:
  • - 164 cm (65")
  • - 4K Ultra-HD LED TV
  • - Quad Core, 16 GB & expandable
  • - DVB T/C/T2/T2-HD/S/S2
Long product name Philips 7000 series 65PUS7101/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:

65" LED, 164 cm, 4K UHD, 3840 x 2160, 16: 9, 400 cd/m², Android 5.1, HbbTV, 4 x HDMI, 3 x USB, teletext

Philips 7000 series 65PUS7101/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:

Amazing TV starts with 4K Ultra-HD picture quality and Ambilight. Enjoy the beautifully crafted Philips 7100 Series for an incredible entertainment experience with rich sound. And with Android TV, you can enjoy more from the comfort of your sofa.

Short summary description Philips 7000 series 65PUS7101/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:

Philips 7000 series 65PUS7101/12, 165,1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Silver

Long summary description Philips 7000 series 65PUS7101/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:

Philips 7000 series 65PUS7101/12. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Silver

Reasons to buy
Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.