location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MS527 data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D compatibility White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS527
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.JFA77.13E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:14:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ MS527 data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D compatibility White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - DLP 3300 ANSI lumens
  • - Lamp 4500 h
  • - SVGA (800x600) 4:3 13000:1
  • - 2 W
  • - 3D compatibility
  • - AC 270 W
Long product name BenQ MS527 data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D compatibility White :
The short editorial description of BenQ MS527 data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D compatibility White

DLP, 3300AL, 800 x 600, CR 13000:1, Native 4:3, f=22.04-24.14 mm, 3 x VGA, Composite, S-Video, HDMI, USB mini B, RS-232, IR Receiver
More>>>
BenQ MS527 data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D compatibility White:
The official marketing text of BenQ MS527 data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D compatibility White as supplied by the manufacturer

Best Choice at Class-leading Value for Small-Medium Space

Featuring a brightness of 3300 ANSI lumens and a high contrast ratio of 13000:1, the cost-effective and eco-friendly MS527 offers a stunning full-screen presentation with the finest details regardless of the ambient light level.

Short summary description BenQ MS527 data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D compatibility White:
This short summary of the BenQ MS527 data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D compatibility White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MS527, 3300 ANSI lumens, DLP, SVGA (800x600), 13000:1, 4:3, 1524 - 7620 mm (60 - 300")

Long summary description BenQ MS527 data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D compatibility White:
This is an auto-generated long summary of BenQ MS527 data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D compatibility White based on the first three specs of the first five spec groups.

BenQ MS527. Projector brightness: 3300 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 10000 h. Focal length range: 22.04 - 24.14 mm, Aperture range (F-F): 2,56 - 2,68, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame Sequential, Frame packing, Side by side, Top and bottom, Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1200 (WUXGA). Serial interface type: RS-232

Projector
Screen size compatibility *
1524 - 7620 mm (60 - 300")
Projector brightness *
3300 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Display scan frequency (horizontal)
15 - 102 kHz
Display scan frequency (vertical)
23 - 120 Hz
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
10000 h
Lamp power
190 W
Lamps quantity
1 lamp(s)
Lens system
Focal length range
22.04 - 24.14 mm
Aperture range (F-F)
2,56 - 2,68
Zoom ratio
1.1:1
Throw ratio
1.96 - 2.15:1
Offset
120%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D compatibility *
Yes
Supported 3D formats
Frame Sequential, Frame packing, Side by side, Top and bottom
Supported graphics resolutions
640 x 480 (VGA), 1920 x 1200 (WUXGA)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
CardBus PCMCIA slot type
No
Mobile High-Definition Link (MHL)
No
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN connection *
No
Wi-Fi *
No
Bluetooth
No
Storage
Card reader integrated *
No
Optical disc player type
Not included
Features
Noise level (economic mode)
28 dB
Preset modes
3D, Cinema, Custom, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, Spanish, Finnish, French, Indonesian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop, Ceiling
LED indicators
Yes
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
270 W
Power consumption (standby) *
0,5 W
Power consumption (economy mode)
220 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
283 mm
Depth
222 mm
Height
95 mm
Weight *
1,9 kg
Packaging content
Remote control *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
VGA
Quick start guide
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Terms of use BenQ MS527 data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D compatibility White:
Terms of use

-