DELL logo

DELL 460-BBNE laptop case 39,6 cm (15.6") Backpack case Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233724
Info modified on:
14 Mar 2024, 19:10:09
Long product name DELL 460-BBNE laptop case 39,6 cm (15.6") Backpack case Black:

Premier Backpack 15.6", Black

DELL 460-BBNE laptop case 39,6 cm (15.6") Backpack case Black:

Dell Premier Backpack
The Dell Premier Backpack was designed as a mobile office for professionals looking for a streamlined, secure way to transport a notebook, tablet and accessories and stay as productive on-the-go as they are in the office. The backpack's multiple storage pockets keep documents and accessories organized, while its dedicated notebook and tablet compartments keep your electronic devices safe and protected.

The ultimate backpack for mobile professionals
The Dell Premier Backpack was designed as a mobile office for professionals looking for a streamlined, secure way to transport a notebook, tablet and accessories and stay as productive on-the-go as they are in the office. The backpack's multiple storage pockets keep documents and accessories organized, while its dedicated notebook and tablet compartments keep your electronic devices safe and protected.

Travel ready
The Premier Backpack features a TSA Checkpoint-Friendly design that can help you save time at the airport by passing through security without the need to remove your notebook as well as keep your hardware safe from damage. A rear luggage handle pass-through allows you to secure the backpack atop wheeled luggage for convenient access as well as taking the weight off your shoulders while running to your next gate. The padded backpanel with 3-D airmesh also helps keeps your back cool and comfortable while underway.

Convenient in-bag charging
An internal pocket is designed for the Dell Power Companion (sold separately) that allows you to charge your laptop, tablet or phone while on-the-go, without taking it out of the bag.

Padded compartments keep your devices safe
Rest assured your Dell notebook is safe and secure thanks to the dedicated fleece-lined laptop compartment featuring a patented neoprene suspension sling construction that provides superior protection against accidental impact. An additional fleece-lined, padded tablet sleeve provides protection for your Dell tablet and helps keep your tablet's screen scuff- and scratch-free.

Abundant accessory storage
Easily keep phones, keys, mice and other accessories organized and close-at-hand thanks to the dedicated accessory compartment. Additional features include a key fob, zippered mesh pocket, stylus/pen holders, business card slots and flash drive holders. Dual outer side stretch-mesh pockets accommodate larger items like water bottles or travel umbrellas.

Durable, lightweight construction
The Dell Premier Backpack features durable exterior body fabrics with extra reinforcements in key high-wear zones and reflective accents for increased visibility in dimly lit parking garages or city crosswalks. Oversized zippers will withstand the demands of heavy commutes and everyday use. Exterior compression straps help to stabilize your contents and an elasticized chest-strap keeps your bag in place.

Fits Dell 15.6-inch notebooks
The backpack fits most notebooks with screen sizes up to 15.6 inches and is compatible with XPS, Latitude, Precision and Inspiron series laptops and Venue and Latitude tablets.

What's in the Box
Dell Premier Backpack (M).

The Dell Premier Backpack was designed as a mobile office for professionals looking for a streamlined, secure way to transport a notebook, tablet and accessories and stay as productive on-the-go as they are in the office. The backpack's multiple storage pockets keep documents and accessories organized, while its dedicated notebook and tablet compartments keep your electronic devices safe and protected.

Short summary description DELL 460-BBNE laptop case 39,6 cm (15.6") Backpack case Black:

DELL 460-BBNE, Backpack case, 39,6 cm (15.6")

Long summary description DELL 460-BBNE laptop case 39,6 cm (15.6") Backpack case Black:

DELL 460-BBNE. Case type: Backpack case, Maximum screen size: 39,6 cm (15.6"), Carrying handle, Surface coloration: Monochromatic

Distributors
Loading...
Terms of use DELL 460-BBNE laptop case 39,6 cm (15.6") Backpack case Black 460-BBNE:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.