location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync EA305WMi computer monitor 76,2 cm (30") 2560 x 1600 pixels WQXGA LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EA305WMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003819 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:16:06
The date of the most recent change of the data-sheet in Icecat's system
FieldAnalyst (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC leafengine (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Operational Guidelines for Desktop Displays from NEC (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EA Series (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Hospital Wide Display Solutions (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Hiperwall (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NaViSet Administrator 2 (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC MultiSync EA305WMi computer monitor 76,2 cm (30") 2560 x 1600 pixels WQXGA LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 76,2 cm (30") LED AH-IPS
  • - WQXGA 2560 x 1600 pixels 16:10
  • - 6 ms 350 cd/m² 1000:1
  • - 86 W
Long product name NEC MultiSync EA305WMi computer monitor 76,2 cm (30") 2560 x 1600 pixels WQXGA LED Black :
The short editorial description of NEC MultiSync EA305WMi computer monitor 76,2 cm (30") 2560 x 1600 pixels WQXGA LED Black

30" AH-IPS 2560 x 1600, GB-R LED, 350 cd/m2, 16.8 M, 16:9, 6 ms, HDCP, VESA
More>>>
Short summary description NEC MultiSync EA305WMi computer monitor 76,2 cm (30") 2560 x 1600 pixels WQXGA LED Black:
This short summary of the NEC MultiSync EA305WMi computer monitor 76,2 cm (30") 2560 x 1600 pixels WQXGA LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync EA305WMi, 76,2 cm (30"), 2560 x 1600 pixels, WQXGA, LCD, 6 ms, Black

Long summary description NEC MultiSync EA305WMi computer monitor 76,2 cm (30") 2560 x 1600 pixels WQXGA LED Black:
This is an auto-generated long summary of NEC MultiSync EA305WMi computer monitor 76,2 cm (30") 2560 x 1600 pixels WQXGA LED Black based on the first three specs of the first five spec groups.

NEC MultiSync EA305WMi. Display diagonal: 76,2 cm (30"), Display resolution: 2560 x 1600 pixels, HD type: WQXGA, Display technology: LED. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:45
Uk has collected 5 expert reviews for NEC MultiSync EA305WMi computer monitor 76.2 cm (30") 2560 x 1600 pixels WQXGA LED Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
tomshardware.co.uk
Updated:
2016-11-14 22:36:45
16:10 is an uncommon aspect ratio these days but NEC has introduced an excellent new 30-inch screen – the EA305WMi. It sports a wide gamut with a GB-r-LED backlight driving an AH-IPS panel. We're checking it out today.It's a fact that if one buys a comput...
Good Image quality, Post-calibration accuracy, Build quality, Large and flexible feature set...
Bad Average out-of-box accuracy...
Bottom line If you're hanging onto an old 1610 display that needs replacement and a large screen is on your wishlist, the NEC EA305WMi is quite possibly the last monitor you'll need to buy for a long time. It's built to last and will not become obsolete any time soo...
0%
Brand Image Product code Product Stock Price from
NEC

NEC MultiSync EA305WMi LED display 76,2 cm (30") 2560 x 1600 pixels WQXGA White
(show image)
60003820 EA305WMi 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)