location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P7Z54AA interface cards/adapter VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to VGA Display Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P7Z54AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894400253 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 415901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 13:51:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP P7Z54AA interface cards/adapter VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB Type-C
  • - Output interface: VGA
  • - Black
Warranty: 1 year HP Commercial Guarantee
Long product name HP P7Z54AA interface cards/adapter VGA :
The short editorial description of HP P7Z54AA interface cards/adapter VGA

USB-C to VGA Adapter
More>>>
HP P7Z54AA interface cards/adapter VGA:
The official marketing text of HP P7Z54AA interface cards/adapter VGA as supplied by the manufacturer

Drive your notebook or tablet’s video content to an external display, TV, or projector with the HP USB-C™ to VGA Adapter.

One-cable connectivity:
Plug the adapter into your device’s USB-C™ port and project to an external monitor or TV through the VGA port.
Take it to go:
Easy to carry adapter to project your PC content anywhere.
World-class support:
Rest easy with a one-year limited warranty.

Short summary description HP P7Z54AA interface cards/adapter VGA:
This short summary of the HP P7Z54AA interface cards/adapter VGA data-sheet is auto-generated and uses the product title and the first six key specs.

HP P7Z54AA, USB Type-C, VGA, Black, 151 mm, 25,5 mm, 13 mm

Long summary description HP P7Z54AA interface cards/adapter VGA:
This is an auto-generated long summary of HP P7Z54AA interface cards/adapter VGA based on the first three specs of the first five spec groups.

HP P7Z54AA. Host interface: USB Type-C, Output interface: VGA. Product colour: Black. Width: 151 mm, Depth: 25,5 mm, Height: 13 mm. Package width: 245 mm, Package depth: 110 mm, Package height: 35 mm

Ports & interfaces
Host interface *
USB Type-C
Output interface *
VGA
Design
Internal *
No
Product colour
Black
Weight & dimensions
Width
151 mm
Weight & dimensions
Depth
25,5 mm
Height
13 mm
Weight
20 g
Packaging data
Package width
245 mm
Package depth
110 mm
Package height
35 mm
Package weight
100 g
Country Distributor
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Suomi 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)