location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LX-IL01UW projection lens Canon LX-MU800Z, LX-MU700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX-IL01UW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0951C001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292054545
Category:
Lenses used in projectors.
Projection Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 00:50:32
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Canon LX-IL01UW projection lens Canon LX-MU800Z, LX-MU700 :
The short editorial description of Canon LX-IL01UW projection lens Canon LX-MU800Z, LX-MU700

Ultra Wide Zoom, F1.96 - 2.3 f= 11.3 - 14.1mm, V: 0 - 50% H: ±6.7%, 1.25x Zoom
More>>>
Short summary description Canon LX-IL01UW projection lens Canon LX-MU800Z, LX-MU700:
This short summary of the Canon LX-IL01UW projection lens Canon LX-MU800Z, LX-MU700 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LX-IL01UW, 0.75 - 0.93:1, 11.3 - 14.1 mm, 1,96 - 2,3, 40 - 500, Black, Canon LX-MU800Z, LX-MU700

Long summary description Canon LX-IL01UW projection lens Canon LX-MU800Z, LX-MU700:
This is an auto-generated long summary of Canon LX-IL01UW projection lens Canon LX-MU800Z, LX-MU700 based on the first three specs of the first five spec groups.

Canon LX-IL01UW. Throw ratio: 0.75 - 0.93:1, Focal length range: 11.3 - 14.1 mm, Aperture range (F-F): 1,96 - 2,3. Weight: 1,09 kg

Features
Zoom ratio
1,25
Throw ratio
0.75 - 0.93:1
Focal length range
11.3 - 14.1 mm
Aperture range (F-F)
1,96 - 2,3
Projected image size
40 - 500
Features
Product colour
Black
Compatibility
Canon LX-MU800Z, LX-MU700
Weight & dimensions
Weight
1,09 kg
Logistics data
Harmonized System (HS) code
90021100
Brand Image Product code Product Stock Price from
Canon LX-IL07WF projection lens Canon LX-MU800Z, LX-MU700 Canon LX-IL07WF projection lens Canon LX-MU800Z, LX-MU700
(show image)
0946C001 LX-IL07WF 0.00
(excl. VAT)
0 (incl. VAT)
Canon LX-IL05LZ projection lens Canon LX-MU800Z, LX-MU700 Canon LX-IL05LZ projection lens Canon LX-MU800Z, LX-MU700
(show image)
0944C001 LX-IL05LZ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)