location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect 2900nw Print Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jetdirect 2900nw Print Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8031A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296868149 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 477557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2024 14:47:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Jetdirect 2900nw Print Server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet LAN/Wireless LAN IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
  • - IPv4/IPv6: Apple Bonjour compatible, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, WS Print, IPsec/Firewall; IPv6: DHCPv6, MLDv1, ICMPv6; IPv4: Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode; AirPrint, GCP 2.0, ePrint
  • - USB 2.0 ports quantity: 1
  • - Black
Warranty: One-year replacement warranty
Long product name HP Jetdirect 2900nw Print Server :
The short editorial description of HP Jetdirect 2900nw Print Server

Jetdirect 2900nw Print Server
More>>>
HP Jetdirect 2900nw Print Server:
The official marketing text of HP Jetdirect 2900nw Print Server as supplied by the manufacturer

Printing accessory with wireless or Ethernet connection and enterprise-level security.[1,2]

Short summary description HP Jetdirect 2900nw Print Server:
This short summary of the HP Jetdirect 2900nw Print Server data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect 2900nw Print Server, Black, Business, Enterprise, Ethernet LAN/Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 10,100,1000 Mbit/s, HTTPS, SNMP, SSL/TLS, WPA2, WPA2-AES

Long summary description HP Jetdirect 2900nw Print Server:
This is an auto-generated long summary of HP Jetdirect 2900nw Print Server based on the first three specs of the first five spec groups.

HP Jetdirect 2900nw Print Server. Product colour: Black, HP segment: Business, Enterprise. Network connection type: Ethernet LAN/Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Ethernet LAN data rates: 10,100,1000 Mbit/s. Supported network protocols: IPv4/IPv6: Apple Bonjour compatible, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP,.... AC input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (typical): 9,6 W. Sustainable technologies and materials: Complies with RoHS Directive 2011/65/EU; EN50581:2012

Features
Internal *
No
Product colour
Black
HP segment
Business, Enterprise
Network
Network connection type *
Ethernet LAN/Wireless LAN
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Encryption type
HTTPS, SNMP, SSL/TLS, WPA2, WPA2-AES
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Protocols
Supported network protocols *
IPv4/IPv6: Apple Bonjour compatible, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, WS Print, IPsec/Firewall; IPv6: DHCPv6, MLDv1, ICMPv6; IPv4: Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode; AirPrint, GCP 2.0, ePrint
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
Power
AC input voltage
220-240 V
AC input frequency
50 Hz
Power consumption (typical)
9,6 W
Sustainability
Sustainable technologies and materials
Complies with RoHS Directive 2011/65/EU; EN50581:2012
Weight & dimensions
Width
87 mm
Depth
121,3 mm
Height
27,5 mm
Weight
128 g
Packaging data
Package width
250 mm
Package depth
130 mm
Package height
75 mm
Package weight
605 g
Operational conditions
Operating relative humidity (H-H)
15 - 95%
Storage temperature (T-T)
-40 - 70 °C
Storage humidity
15 - 95%
Maximum operating temperature range
32 - 104 °F
Technical details
Master (outer) case gross weight (imperial)
3,81 kg (8.4 lbs)
Master (outer) cases per pallet layer
21 pc(s)
Compliance certificates
RoHS
Logistics data
Layers per pallet
4 pc(s)
Quantity per master (outer) case
5 pc(s)
Other features
Products per pallet
420 pc(s)
Pallet dimensions (W x D x H) (imperial)
1201,4 x 1000,8 x 1242,1 mm (47.3 x 39.4 x 48.9")
Pallet weight (imperial)
340,6 kg (751 lbs)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Terms of use HP Jetdirect 2900nw Print Server:
Terms of use

Technical specification disclaimers