location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HEISSNER SPF150-00 water pump 10 W 150 l/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HEISSNER Check ‘HEISSNER’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPF150-00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPF150-00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006873398486
Category:
Device to pump water from one place to another, used to drain flood water, clean ponds and pools or stop building foundations from becoming submerged.
Water Pumps Check ‘HEISSNER’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HEISSNER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:06:56
The date of the most recent change of the data-sheet in Icecat's system
HEISSNER SPF150-00 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HEISSNER SPF150-00 water pump 10 W 150 l/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum delivery height: 1,6 m
  • - 150 l/h
  • - Power source type: Solar 10 W
  • - Green, Grey
Long product name HEISSNER SPF150-00 water pump 10 W 150 l/h :
The short editorial description of HEISSNER SPF150-00 water pump 10 W 150 l/h

610l, 10W, 150 l/h
More>>>
Short summary description HEISSNER SPF150-00 water pump 10 W 150 l/h:
This short summary of the HEISSNER SPF150-00 water pump 10 W 150 l/h data-sheet is auto-generated and uses the product title and the first six key specs.

HEISSNER SPF150-00, 10 W, Solar, 150 l/h, Green, Grey

Long summary description HEISSNER SPF150-00 water pump 10 W 150 l/h:
This is an auto-generated long summary of HEISSNER SPF150-00 water pump 10 W 150 l/h based on the first three specs of the first five spec groups.

HEISSNER SPF150-00. Product colour: Green, Grey. Maximum delivery height: 1,6 m, Flow rate: 150 l/h. Power: 10 W, Power source type: Solar, Solar panel power: 1,3 W. Weight: 650 g. Minimum order quantity: 6 pc(s), Products per pallet: 120 pc(s)

Brand Image Product code Product Stock Price from
HEISSNER

HEISSNER P1400E-00 water pump 27 W Positive displacement pump 1400 l/h
(show image)
P1400E-00 P1400E-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER SP300-00 water pump 3,5 W Positive displacement pump 350 l/h
(show image)
SP300-00 SP300-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER P700E-00 water pump 8 W Positive displacement pump 700 l/h
(show image)
P700E-00 P700E-00 0.00
(excl. VAT)
0 (incl. VAT)