location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RackStation RS2416RP+ NAS/storage server Ethernet LAN connection Black C2538

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RackStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS2416RP+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS2416RP+
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711174722051
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:31:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Synology RackStation RS2416RP+ NAS/storage server Ethernet LAN connection Black C2538
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business Storage server Black
  • - Number of storage drives supported: 12 HDD & SSD
  • - Intel Atom® C2538 2,4 GHz
  • - 2 DDR3 Memory slots: 2
  • - Ethernet LAN connection
  • - 500 W
Long product name Synology RackStation RS2416RP+ NAS/storage server Ethernet LAN connection Black C2538 :
The short editorial description of Synology RackStation RS2416RP+ NAS/storage server Ethernet LAN connection Black C2538

Intel Atom C2538 Quad Core 2.4 GHz, 2GB DDR3, 4 x Gigabit Etnernet, 100 - 240 V/ 50 - 60 Hz, 12.56 kg
More>>>
Short summary description Synology RackStation RS2416RP+ NAS/storage server Ethernet LAN connection Black C2538:
This short summary of the Synology RackStation RS2416RP+ NAS/storage server Ethernet LAN connection Black C2538 data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RackStation RS2416RP+, Storage server, Intel Atom®, C2538, Black

Long summary description Synology RackStation RS2416RP+ NAS/storage server Ethernet LAN connection Black C2538:
This is an auto-generated long summary of Synology RackStation RS2416RP+ NAS/storage server Ethernet LAN connection Black C2538 based on the first three specs of the first five spec groups.

Synology RackStation RS2416RP+. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA II, Serial ATA III, Storage drive size: 2.5/3.5". Processor type: Intel Atom®, Processor manufacturer: Intel, Processor: C2538. Internal memory: 2 GB, Internal memory type: DDR3, Maximum RAM supported: 6 GB. Ethernet LAN data rates: 10,1000,100 Mbit/s. Cooling type: Active, Product colour: Black, Housing material: Metal

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:40:50
Uk has collected 3 expert reviews for Synology RackStation RS2416RP+ NAS/storage server Ethernet LAN Black C2538 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
itpro.co.uk
Updated:
2016-11-15 02:40:50
Small and medium-sized businesses that are looking for a low-cost network backup repository with slick data protection features will find plenty to like in Synology's RackStation RS2416RP+. This 2U rack NAS is yet another of Synology's ever-expanding busi...
Good Quick installation, Easy to use...
Bad Bays only accept 6TB drives...
Bottom line Those small and medium-sized businesses that don't want optional 10GbE upgrades will find that the RS2416RP+ offers a superb range of storage features at an affordable price. Along with good performance, its cloud support won't be bettered and its snap...
80%
itpro.co.uk
Updated:
2018-02-09 05:07:19
Sign up for our daily newsletter Services like Netflix, Spotify and Dropbox are great ways to access content like movies, music and files, but they've got their limitations. Imagine if you could build your own cloud, with instant access wherever you are...
0%
Brand Image Product code Product Stock Price from
Synology

Synology RackStation RS3614XS NAS/storage server Rack (2U) Ethernet LAN connection Black
(show image)
RS3614XS RS3614XS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)