location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX100i + Battery + Case 1,33 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX100i + Battery + Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8531A011
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon MVX100i + Battery + Case 1,33 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,33 MP CCD 25,4 / 4 mm (1 / 4")
  • - 6,35 cm (2.5")
  • - Lithium-Ion (Li-Ion)
Long product name Canon MVX100i + Battery + Case 1,33 MP CCD :
The short editorial description of Canon MVX100i + Battery + Case 1,33 MP CCD

MVX100i + Battery + Case
More>>>
Canon MVX100i + Battery + Case 1,33 MP CCD:
The official marketing text of Canon MVX100i + Battery + Case 1,33 MP CCD as supplied by the manufacturer

The MVX100i is equally at home making movies, taking digital photographs or functioning as a webcam. It is compact, lightweight and easy to use all-in-one camcorder.

Stunning images whatever the mode
A 1.33 Megapixel CCD provides high resolution images. Zoom is 16x optical/320x digital for movies, 15x optical/60x digital for stills. A 2.5" colour LCD offers easy image preview and menu navigation, while the Image Stabilizer and Manual Focus Ring help keep compositions pin-sharp.

Multi Architecture Camera System (MACS) ensures different recordings are sent on the optimum route for storage. For example, video recordings are sent on one route to miniDV tape, still shots on another route to SD Memory card or MultiMediaCard. The result is that whether outputting images to computer, TV or printer, image quality is never compromised.

Digital photography on your camcorder
Thanks to Simultaneous Photo Recording, the MVX100i lets you take still photographs during movie recording. With Auto Exposure Bracketing, the MVX100i takes three shots, altering exposure between the three. Auto Focus Frame Selection lets you manually choose one of three AF frames to give accurate focus on off-centre subjects.

Direct printing functionality
Canon Direct Print and Bubble Jet Direct let you obtain superb photo prints quickly and easily by connecting straight to a printer – there's no PC required.

Share your data.
Existing analogue recordings can be converted to digital format, while


USB connectivity allows for easy image transfer. In conjunction with Windows® Messenger (available on Microsoft® Windows® XP), DV Messenger lets you share digital photos and Motion JPEG clips through a computer. You can even link up with another camcorder user anywhere in the world and control the zoom, focus and playback of that person's camcorder, as well as have live conversations using your camcorders as webcams.

Every shooting situation is covered.
Night Mode can be activated when shooting at night. An optional Video Flash Light can be used for both movie and still photography when flash is required. Finally, a full range of optional lens accessories will further extend your possibilities.

Short summary description Canon MVX100i + Battery + Case 1,33 MP CCD:
This short summary of the Canon MVX100i + Battery + Case 1,33 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MVX100i + Battery + Case, 1,33 MP, CCD, 25,4 / 4 mm (1 / 4"), 6,35 cm (2.5"), 620 g

Long summary description Canon MVX100i + Battery + Case 1,33 MP CCD:
This is an auto-generated long summary of Canon MVX100i + Battery + Case 1,33 MP CCD based on the first three specs of the first five spec groups.

Canon MVX100i + Battery + Case. Total megapixels: 1,33 MP, Sensor type: CCD, Optical sensor size: 25,4 / 4 mm (1 / 4"). Optical zoom: 16x, Digital zoom: 320x, Focal length range: 4 - 64 mm. Camera shutter speed: 1/2 - 1/8000 s. Display diagonal: 6,35 cm (2.5"). Minimum illumination: 2,5 lx, Photo effects: Art, Mirror, Mosaic, Sepia

Image sensor
Total megapixels *
1,33 MP
Sensor type *
CCD
Optical sensor size *
25,4 / 4 mm (1 / 4")
Lens system
Focal length range
4 - 64 mm
Optical zoom *
16x
Filter size
3,7 cm
Digital zoom *
320x
Shutter
Camera shutter speed
1/2 - 1/8000 s
Display
Display diagonal *
6,35 cm (2.5")
Display resolution
112000
Camera
Minimum illumination
2,5 lx
Camera
Photo effects
Art, Mirror, Mosaic, Sepia
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
74,5 mm
Depth
91,6 mm
Height
185,5 mm
Weight *
620 g
Other features
I/O ports
Headphone Microphone USB DV Direct Print Analogue-in AV S-video
Resolution
1280 x 960 pixels
Lens system
16x/320x
Focus
Auto/Manual, Control
Fader
Auto fade, Wipe fade, Flip fade, Corners fade, Tide fade, Puzzle fade, Beam fade, Zigzag fade, Jump fade
Brand Image Product code Product Stock Price from
Canon DM-MVX35i + WD-H30.5 + TL-H30.5 2,2 MP CCD Canon DM-MVX35i + WD-H30.5 + TL-H30.5 2,2 MP CCD
(show image)
9541A007/KIT DM-MVX35i + WD-H30.5 + TL-H30.5 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX100i Promo + GRATIS Accessoire Kit 1,33 MP CCD Canon MVX100i Promo + GRATIS Accessoire Kit 1,33 MP CCD
(show image)
8531A014 MVX100i Promo + GRATIS Accessoire Kit 0.00
(excl. VAT)
0 (incl. VAT)
Canon Camcorder MV590 0,8 MP CCD Canon Camcorder MV590 0,8 MP CCD
(show image)
8433A011 Camcorder MV590 0.00
(excl. VAT)
0 (incl. VAT)