location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G105 keyboard Gaming USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-005737
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech G105 keyboard Gaming USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Black
Warranty: 3 years
Long product name Logitech G105 keyboard Gaming USB Black :
The short editorial description of Logitech G105 keyboard Gaming USB Black

G105 Gaming Keyboard, USB
More>>>
Logitech G105 keyboard Gaming USB Black:
The official marketing text of Logitech G105 keyboard Gaming USB Black as supplied by the manufacturer

LONG-LIFE LED BACKLIGHTING
Experience illumination
Whether you’re playing late at night or in a dark environment, you’ll never lose sight of your keys. G105 features LED backlighting that can be set at two different levels, or turned off all together.

SIX PROGRAMMABLE G-KEYS
At your command
G105 includes six programmable G-keys that make complex actions simple. Three separate modes deliver access to a total of 18 unique functions and macro combinations quickly and consistently. With G-keys, instant access to a variety of customizable functions is just a click away. Assign a G-key to open microphone channels and talk to friends through Ventrilo or to record your play on the fly. Assign a G-key to send predetermined text messages to your team. You can even program G-keys to interact with your Logitech G mouse to change DPI levels on the fly.

MULTI-KEY INPUT
Technology on contact
During the heat of battle, there are times when you might need to simultaneously run, strafe, select a weapon and open a door. Multi-key input on G105 means complex moves are executed exactly right every time. Press up to six keys at once, each registered perfectly. And the anti-ghosting means you never need to see a command you didn’t intend.

GAME MODE SWITCH
No false moves
You’re about to record a record high number of perfect headshots when an accidental keystroke sends you on an unplanned and unwanted trip to your desktop. Don’t let this kind of mistake ruin your streak or your game—easily disable the Windows key with one button so your game won’t be interrupted. You can thank us later.

INSTANT MEDIA ACCESS
More at your command
We know games aren’t the only thing running on your rig. Control music and video without dropping out of the game. Convenient one-touch controls put instant access to volume control, mute, pause, play and forward all within easy reach.

EASY-TO-USE SETUP SOFTWARE
Make it yours—simply
Use the optional Logitech Gaming Software to perfectly match commands to your favorite games. Simple drag-and-drop settings allow you to customize profiles for any game you play. Or, use automatic game detection for pre-configured customizations.

Short summary description Logitech G105 keyboard Gaming USB Black:
This short summary of the Logitech G105 keyboard Gaming USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G105, Full-size (100%), Wired, USB, Black

Long summary description Logitech G105 keyboard Gaming USB Black:
This is an auto-generated long summary of Logitech G105 keyboard Gaming USB Black based on the first three specs of the first five spec groups.

Logitech G105. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Recommended usage: Gaming. Product colour: Black

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Hot keys
Yes
Number of hot keys
6
Programmable hot keys
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Game mode
Yes
Design
Backlight *
Yes
Keyboard style
Straight
Design
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
LED indicators
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Macintosh connectivity
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Minimum storage drive space
20 MB
Packaging content
User guide
Yes
Brand Image Product code Product Stock Price from
Logitech G

Logitech G G Pro Mechanical Gaming keyboard USB QWERTY English Black
(show image)
920-008294 G Pro Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy Gaming keyboard USB Turkish Black
(show image)
920-008094 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device Bluetooth® keyboard Office QWERTY Turkish Grey Logitech K380 Multi-Device Bluetooth® keyboard Office QWERTY Turkish Grey
(show image)
920-007586 K380 Multi-Device Bluetooth® Keyboard 0.00
(excl. VAT)
0 (incl. VAT)