location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE X242 40G QSFP+ to QSFP+ 5m DAC InfiniBand/fibre optic cable QSFP+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X242 40G QSFP+ to QSFP+ 5m DAC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JH236A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296046356 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 09:41:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE X242 40G QSFP+ to QSFP+ 5m DAC InfiniBand/fibre optic cable QSFP+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - QSFP+
  • - QSFP+
  • - 40 Gbit/s
Long product name HPE X242 40G QSFP+ to QSFP+ 5m DAC InfiniBand/fibre optic cable QSFP+ :
The short editorial description of HPE X242 40G QSFP+ to QSFP+ 5m DAC InfiniBand/fibre optic cable QSFP+

HP X242 40G QSFP+ to QSFP+ 5m Direct Attach Copper Cable
More>>>
Short summary description HPE X242 40G QSFP+ to QSFP+ 5m DAC InfiniBand/fibre optic cable QSFP+:
This short summary of the HPE X242 40G QSFP+ to QSFP+ 5m DAC InfiniBand/fibre optic cable QSFP+ data-sheet is auto-generated and uses the product title and the first six key specs.

HPE X242 40G QSFP+ to QSFP+ 5m DAC, 5 m, QSFP+, QSFP+

Long summary description HPE X242 40G QSFP+ to QSFP+ 5m DAC InfiniBand/fibre optic cable QSFP+:
This is an auto-generated long summary of HPE X242 40G QSFP+ to QSFP+ 5m DAC InfiniBand/fibre optic cable QSFP+ based on the first three specs of the first five spec groups.

HPE X242 40G QSFP+ to QSFP+ 5m DAC. Cable length: 5 m, Connector 1: QSFP+, Connector 2: QSFP+

Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)