HP X142 40G QSFP+ MPO SR4 Transceiver
HPE X142 40G QSFP+ MPO SR4, Fiber optic, 40000 Mbit/s, QSFP+, MPO, SR4, 850 nm
HPE X142 40G QSFP+ MPO SR4. SFP transceiver type: Fiber optic, Maximum data transfer rate: 40000 Mbit/s, PCI bus: QSFP+. Compatible products: HP 5400R zl2. Certification: MSA. Quantity per pack: 1 pc(s)