CHERRY logo

CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156228
Info modified on:
09 Jan 2023, 09:38:10
Warranty:
2 years
Long product name CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Black:

MultiBoard MX V2 G80-8000, Black, 100000 h, 1270g

CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Black:

Freely programmable keyboard with built-in magnetic card reader

- Individual keys with Gold Crosspoint contacts (MX technology)
- Designed for continuous usage - over 50 mill. confirmations per key
- Robust and reliable
- Fully programmable USB 2.0 keyboard
- 3-Track Magnetic Stripe Reader
- Integrated memory
- Statistics provided via WMI
- UPOS for Windows® and Linux; client-server architectures supported
- Efficient configuration with professional Cherry Tools Software
- On request: integrated USB hub with high-power downstream ports (500mA, self-powered, high-speed)

Magnetic Stripe Reader:
- 3-track reader
- Data transfer via USB HID as keyboard scan codes (keyboard emulation; pre-setting) or optionally as raw data
- Freely-programmable header and terminator per magnetic card track
- Adjustable transmission of the start and end characters (sentinels)
- Filtering and replacement of card data
- Increased security during card processing due to the programming of extended hex codes
- Acoustic signal which can be activated following successful or unsuccessful reading of the magnetic card, signal duration can be set.
- Freely-selectable output sequence of the tracks
- Optional output of LRC bytes
- Programming and output of ALT sequences

Short summary description CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Black:

CHERRY MultiBoard MX V2 G80-8000, Full-size (100%), Wired, USB, QWERTZ, Black

Long summary description CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Black:

CHERRY MultiBoard MX V2 G80-8000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 105. Cable length: 2,2 m. Recommended usage: Universal. Product colour: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.