location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Venue 11 Pro 3G Intel Atom® 64 GB 27,4 cm (10.8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Venue
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAT5130W8P04BR036
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 09:45:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Venue 11 Pro 3G Intel Atom® 64 GB 27,4 cm (10.8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 27,4 cm (10.8") 1920 x 1080 pixels IPS
  • - Intel Atom® Z3770 1,46 GHz
  • - 64 GB Flash Card reader integrated
  • - Single camera 8 MP 2 MP
  • - 3G Wi-Fi 4 (802.11n) 4.0 Near Field Communication (NFC)
  • - 32 Wh 10 h
  • - Windows 8.1 Pro 32-bit
Warranty: 1 Year
Long product name DELL Venue 11 Pro 3G Intel Atom® 64 GB 27,4 cm (10.8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black :
The short editorial description of DELL Venue 11 Pro 3G Intel Atom® 64 GB 27,4 cm (10.8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black

10.8" (1920 x 1080, LED, Touch), Intel Atom Z3770, 2GB (LPDDR3), 64GB (eMMC), Intel HD Graphics, Windows 8.1 Pro (32 bit), 802.11 b/g/n, Bluetooth 4.0, NFC, 3G (HSPA+), 2 / 8 Mpix, 1 x USB 3.0, 1 x Micro HDMI, 771 g
More>>>
DELL Venue 11 Pro 3G Intel Atom® 64 GB 27,4 cm (10.8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
The official marketing text of DELL Venue 11 Pro 3G Intel Atom® 64 GB 27,4 cm (10.8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black as supplied by the manufacturer

Versatile productivity.
Switch easily between desktop, laptop and tablet modes for a more flexible and versatile tablet experience. The Dell Venue 11 Pro delivers the portability of a tablet, power of an Ultrabook™ and experience of a desktop.

Access. Share. Connect.
Engineered to impress: The high-resolution 10.8" Full HD (1080p) display and wide viewing angles put you and your friends in the front row of your favorite HD movies. It’s perfect for creating a stunning presentation or watching your favorite High Definition movie.

All-access from anywhere: PocketCloud 2.0 gives you access to your content and applications from a PC, smartphone or tablet so you can update and share your files wherever you go.

Simplified collaboration: Wirelessly stream HD videos and photos from your tablet to the big screen with built-in wireless technology. All you need is a compatible media adapter (sold separately) and an HDMI-enabled display.

Tap to pair, tap to share: Share photos, connect to popular Windows apps: mail, SkyDrive, news and more or share a website — all wirelessly. The Dell Venue 11 Pro tablet is built with near field communication (NFC) capabilities that make it easy to pair with other NFC-enabled devices, like headphones, speakers and other PCs.

A tablet that works for you
Personalized interaction: Pinpoint accuracy and easy annotation is made possible with 10-point touch typing capability and optional Dell Active Stylus support.

Conference technology: Meet remotely with the 8mp (rear)/2mp (front) cameras, SRS premium audio and adaptive noise cancelling using 2 mics for video conferencing and soft phone.

Leave your charger at home: Power through a full workday (8-10 hours5) with the Dell Venue 11 Pro. Its long battery life lets you fly from New York to Los Angeles on a single charge, or kick back at home and watch four movies in a row. Add the optional Mobility Keyboard with embedded battery and go even longer between charges.

Performance you can count on
Do more and plug-in less: Powerful and efficient processors ranging from Quad Core Intel® Atom™ to the ultrapowerful Intel® Core™ i5 processors. These offer the perfect balance, boosting application performance and delivering extended battery life.

Give your productivity a boost: Connect multiple monitors, plug straight into your network for faster speeds and transfer files faster with USB 3.0.

Multitask like you mean it: The innovative Windows 8.1 operating system powers your current, Windows 7 and Windows XP applications, so multitasking is a snap.

Quicker access, Larger Storage: With up to 256GB of internal storage and 128GB6of expandable micro SD memory you’ll get generous file storage and quick transfer times. Or choose the Full sized USB key to attach any USB external storage solution.

My Dell for your peace of mind
My Dell is an easy-to-use support tool that consolidates the information you need to know about your PC.

Proactive: Advice and alerts to let you know about issues before they happen, and tools to fix issues if they arise.

Trustworthy: Dell Back-up and Recovery provides flexible, automated backup and recovery to ensure your precious pictures, music and files remain safe. This facility is accessible through the My Dell interface.

Simple: Easy access to Dell support, warranty information and services saves you time and reduces hassle.

Essential accessories for your Dell Venue 11 Pro
Complete your Dell Venue 11 Pro with a portable mobile keyboard, slim keyboard, tablet case and an active stylus. Look for these great products and more at checkout.

Dell Tablet Keyboard - Mobile
Complete with a full sized chicklet keyboard with mousepad as well as an additional embedded rechargable battery.

Dell Tablet Keyboard - Slim
An ultralight full sized keyboard with comfort key travel and a magnetic connector.

Dell Active Stylus
Capture signatures, design or take notes with pin-point precision with the Dell Active Stylus.

Dell Tablet Dock
Quickly connect to your network, Dual monitors (HDMI and Displayport), keyboards, mice and other devices.

Your new Dell Venue 11 Pro Tablet comes with America’s best standard support

90 days Premium Phone Support
24x7 advanced phone support for hardware and software issues (including support for 3rd party software). You can count on us for a great experience and rapid support.

One Year of Rapid Return for Repair after Remote Diagnosis
Exclusively for Dell tablets, this service provides rapid turnaround time (3-5 business days) following remote diagnosis if the issue is covered by Dell’s Limited Hardware Warranty.

Short summary description DELL Venue 11 Pro 3G Intel Atom® 64 GB 27,4 cm (10.8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
This short summary of the DELL Venue 11 Pro 3G Intel Atom® 64 GB 27,4 cm (10.8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Venue 11 Pro, 27,4 cm (10.8"), 1920 x 1080 pixels, 64 GB, 2 GB, Windows 8.1 Pro, Black

Long summary description DELL Venue 11 Pro 3G Intel Atom® 64 GB 27,4 cm (10.8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
This is an auto-generated long summary of DELL Venue 11 Pro 3G Intel Atom® 64 GB 27,4 cm (10.8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black based on the first three specs of the first five spec groups.

DELL Venue 11 Pro. Display diagonal: 27,4 cm (10.8"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,46 GHz, Processor type: Intel Atom®, Processor: Z3770. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 771,5 g. Operating system software: Windows 8.1 Pro. Product colour: Black

Display
Display diagonal *
27,4 cm (10.8")
Display resolution *
1920 x 1080 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Touch screen type
Capacitive
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor type *
Intel Atom®
Processor *
Z3770
Processor number of cores
4
Processor threads
4
Processor boost frequency
2,39 GHz
Processor frequency *
1,46 GHz
Processor cache
2 MB
Processor cache type
L2
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1M3
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2 W
Stepping
B2
Tjunction
90 °C
Thermal Design Power (TDP)
2 W
Memory
Internal memory *
2 GB
Internal memory type
LPDDR3-SDRAM
Maximum memory
8 GB
Memory speed
1600 MHz
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
64 GB
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Audio system
SRS Premium Sound
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Video recording
Yes
Maximum video resolution
1920 x 1080 pixels
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network generation
3G
Mobile network connection *
Yes
3G standards
HSPA+
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Mobile High-Definition Link (MHL)
No
Micro HDMI ports quantity
1
Microphone in
No
Ports & interfaces
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
No
Design
Drive type *
Mobile tablet
Form factor *
Slate
Product colour *
Black
Performance
GPS
No
Trusted Platform Module (TPM)
Yes
Position location *
No
Software
Platform *
Windows
Operating system architecture
32-bit
Operating system software *
Windows 8.1 Pro
Trial software
Microsoft Office
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel Wireless Display (WiDi) Technology
Yes
Intel Turbo Boost Technology
No
Intel Hyper-Threading Technology
No
Intel My WiFi Technology
No
Intel Identity Protection Technology
Yes
Intel Anti-Theft Technology
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Intel® Insider™
Yes
Embedded options available
No
Intel 64
Yes
Intel AES New Instructions
Yes
Intel Identity Protection Technology version
1,00
Intel® Secure Key
Yes
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery capacity
32 Wh
Number of battery cells
2
Battery life (max)
10 h
Power
AC adapter power
24 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
176,8 mm
Depth
10,2 mm
Height
297,7 mm
Weight
771,5 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Other features
Processor socket
BGA 1380
Wi-Fi
Yes
64-bit computing
Yes
Intel Virtualization Technology
VT-x
Processor ARK ID
76760
Source Testseek summary Average rating
Reviews
Updated:
2015-03-29 14:56:19
Uk has collected 207 expert reviews for DELL Venue 11 Pro 3G Intel Atom® 64 GB 27.4 cm (10.8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2015-03-29 14:56:15
When it debuted last year, the Atom-powered Venue 11 Pro impressed with strong battery life, a great 1080p display, and adequate performance to get most business tasks done. The pricier Intel Core i5 model in comparison was lackluster with weaker stamina...
Good Performance, Battery life, Compact design...
Bad Cramped screen, Modest battery gains over i5 model, Ergonomics...
Bottom line A computing chameleon, the Venue 11 Pro is a versatile Windows tablet with enterprise features that can readily convert to a laptop or desktop with the right accessory add-ons...
80%
alphr.com
Updated:
2015-03-29 14:56:15
The Dell Venue 11 Pro 7000 has its work cut out. Landing in the PC Pro offices amidst news of Microsoft's holographic augmented reality goggles and 84in Surface Hub , a mere Windows tablet – and even one of the calibre of the Venue 11 Pro - seems like yes...
Bottom line It isn't perfect, then, but the Venue 11 Pro remains a great tablet, especially when you consider the price. If you can make do with a 64GB SSD, the entry-level model throws in a slim, clip-on keyboard for £559 inc VAT, and even if you crave the top-end m...
100%
Theinquirer.net
Updated:
2015-03-29 14:56:16
The Venue 11 Pro aims to "accelerate productivity for mobile workers" in the enterprise space with a thinner and fanless design, an extended battery life that claims to "get through the work day", a travel keyboard for a full laptop experience and a full...
0%
pocket-lint.com
Updated:
2015-03-29 14:56:16
The Dell Venue series isn't new by any measure, but the unveiling of the 11 Pro 7000 hybrid goes to show that Dell still has plenty of tricks up its sleeve. It's beat Microsoft to the punch with Intel Core M technology but, oddly, the Pro 7000 isn't slimm...
0%
techradar.com/au/
Updated:
2015-03-29 14:56:16
When TechRadar Pro reviewed the original Dell Venue 11 Pro 7130 in April, we praised it for its versatility and power. The machine, which we gave a rare 4.5 out of 5 stars, stood toe-to-toe with the best enterprise tablet on the market at the time - Micro...
Good Sleek design, Allday battery life, Nearsilent performance, Dellbacked security...
Bad Awful front camera, No detachable back panel, No resolution improvements...
Bottom line Dell may not have surpassed the iPad Air 2 and the Surface Pro 3 in terms of quality and performance just yet. But the Dell Venue 11 Pro 7140, like its predecessor, puts Dell among the highest ranks of enterprise-ready tablets. If you want something desi...
0%
techradar.com
Updated:
2015-03-29 14:56:16
When TechRadar Pro reviewed the original Dell Venue 11 Pro 7130 in April, we praised it for its versatility and power. The machine, which we gave a rare 4.5 out of 5 stars, stood toe-to-toe with the best enterprise tablet on the market at the time - Micro...
Good Sleek design, All, day battery life, Near, silent performance, Dell, backed security...
Bad Awful front camera, No detachable back panel, No resolution improvements...
Bottom line The device, when coupled with Dell's Tablet Keyboard, can run for approximately 18 hours (nine hours for the tablet and nine hours with the accompanying keyboard). This is a dramatic improvement over the original Venue 11 Pro, which ran for a...
0%
businesscomputingworld.co.uk
Updated:
2015-03-29 14:56:17
Dell Venue 11 Pro is a powerful and expandable Windows 8.1-powered tablet that makes it easy for employees to connect, share and access corporate content within a familiar environment...
80%
digitalversus.com
Updated:
2015-03-29 14:56:17
The Venue Pro 11 is Dell's vision of the 11-inch Windows 8 tablet. Sold as a standalone slate, when attached to the optional keyboard (which was included with the version Dell sent us to review) it transforms into a working laptop and, according to Dell...
Good Superb display, Long battery life when keyboard is attached, Nice keyboard, Solid build...
Bad Extremely low CPU & GPU performance, Very few connection ports, Shoddy audio, Thick (24.9 mm) and heavy (1.5 kg) when keyboard is attached...
Bottom line The Dell Venue 11 Pro has a nice body with excellent manufacturing, an outstanding screen and long battery life. Unfortunately, all this is countered by an extremely lightweight processor and GPU, giving it performance that falls several notches below Mic...
60%
itpro.co.uk
Updated:
2015-03-29 14:56:18
Dell's Venue 11 Pro is designed to be more versatile than rival products like the Microsoft Surface Pro 2 . The Venue is available in different configurations and with numerous accessories like all other Dell products. But is this 11in device the best fu...
Good Removable rear panel; Versatile design; Good keyboard accessory; Excellent battery life; Good screen...
Bad Uninspiring design; Inconsistent SSD; Heavy with accessories added; Slim keyboard is poor...
Bottom line A great tablet with lots of connectivity and accessories. It is expensive though - and not as portable as its 8in brother...
80%
techradar.com
Updated:
2015-03-29 14:56:18
Tablets for work are almost as popular as tablets for play, so it's no surprise to see Dell at the forefront of this growing market. Its new Venue 11 Pro is a flagship corporate machine, and it's got one of the most versatile designs we've seen from any s...
Good Hard, wearing design, interior access, excellent screen, high, quality keyboard accessory, reasonable processor...
Bad Single battery performance mediocre, Surface Pro has a better CPU, cheaper keyboard is poor, heavy, bulky design, poor speakers...
Bottom line The Dell only falls down in a couple of areas. Its 2MP front camera is only suitable for Skype calls, and the 8mp rear shooter produces shots that are a little too dark for our liking. And, when it comes to audio, there's little to shout about: the Venue...
90%
thunderbaylive.com
Updated:
2015-03-29 14:56:18
Lisa Gade reviews several accessories for the Dell Venue 11 Pro made by Dell, including the Slim Keyboard, the Mobile Keyboard and the protective shell case. Check out our video review of the Dell Venue 11 Pro...
0%
ouritdept.co.uk
Updated:
2015-03-29 14:56:18
Recently, the post-PC market has become inundated with more tablets and hybrid devices that make decision making difficult. For business professionals, the Dell Venue 11 Pro is worth taking a look with a nice blend of performance and price.If you are brow...
Good Impressive battery life provides the device with lots of stamina with a significant boost from the keyboard dock when attached, Battery recharging is accomplished using microUSB capability as opposed to a proprietary technology, Battery can be removed for...
Bad Keyboard docks are optional and cost extra, USB port capability is limited with only one port, No GPS capability...
Bottom line The Dell Venue 11 Pro provides an ideal package of features if you are looking for a versatile and flexible business device to support company use of BYOD (Bring Your Own Device). Even if you choose the base model, you have access to the full version of W...
75%
tech.uk.msn.com
Updated:
2015-03-29 14:56:18
With the new Start screen/desktop hybrid approach of Windows 8/8.1 now established in the minds of users, Microsoft is hoping that its one-size-fits-all approach to tablet and desktop computing can prove a success and wrestle some market share away from i...
Bottom line The Dell Venue 11 Pro makes most sense as a basic laptop that can also do a job as a tablet rather than the other way around, but the keyboard accessories are expensive...
80%
Digitaltrends.com
Updated:
2015-03-29 14:56:18
PC makers seem convinced that there's a substantial market for big-screen Windows tablets that can essentially become laptops or desktops with the right accessories. HP has their ElitePad 900, with various feature-adding jackets, Lenovo outed their upcomi...
Good Nice 1080 IPS screen, Solid feel, Very configurable, Good battery life...
Bad Much pricier than the 8-inch model, Heavy for a tablet...
Bottom line If you're keen on the idea of picking up a Windows 8 tablet that can be used as a laptop (if you grab the optional keyboard dock) for basic tasks, Dell's Venue 11 Pro is a solid option with a nice 1080p IPS screen and good battery life. Its swappable ba...
70%
v3.co.uk
Updated:
2015-03-29 14:56:18
The Dell Venue 11 Pro is intended to be highly flexible and is targeted at businesses whose workers are often on the move between meetings and the office. The portable tablet device comes with a host of additional extras to make this possible, including a...
Good Removable battery, range of accessories, mobile data an optional extra, clear focus on business users...
Bad Screen is mediocre, unsuitable keyboard dock angle and software glitches hinder the experience...
Bottom line Dell's Venue 11 Pro is the right idea for mobile workers, and it has a range of useful accessories and some decent specifications, but it is let down by build quality and software problems. Performance is admirable and its removable battery is a big selli...
60%
expertreviews.co.uk
Updated:
2015-03-29 14:56:18
Dell’s latest tablet is strictly business-focused. The Venue 11 Pro runs the full version of Windows 8.1 32-bit and includes a full-size USB port for maximum convenience. It even has a removable battery, which is a rare inclusion for any tablet but one th...
Bottom line A 10.8in Windows 8 tablet that makes perfect sense for business...
80%
techadvisor.co.uk
Updated:
2015-03-29 14:56:18
There are plenty of convertible Windows devices now available that try to double up as both a laptop and a tablet . But Dell says that its new Venue 11 Pro is actually a ‘three in one' device as it provides a desktop docking option to add to its tablet an...
Bottom line The screen of the Venue Pro 11 needs to be easier to turn up to proper levels, but the tablet performs well for its price and is an option for business users who want a convertible tablet with Window 8. Its battery life was also useful, making this low-po...
70%
fatducktech.com
Updated:
2015-03-29 14:56:18
Dell's Venue Pro 11 offers a Surface Pro 2 alternative at a lower price point, but disappoints with sub-par battery life.The professional Windows 8 tablet space has rather been monopolised by Microsoft's own Surface Pro and Surface Pro 2 tablets , but the...
Bottom line The Venue Pro 11 is a solid enough tablet, but it's ultimately not a terribly competitive one. If you're keen on a pure touch Windows 8 experience, the Surface Pro 2 is just a touch more expensive (or identical if you can survive on the base model's 64GB...
0%
alphr.com
Updated:
2015-03-29 14:56:18
Dell's business-focused tablet, the Venue Pro 11, is deceptive. It isn't as lithe as Nokia's Lumia 2520 , nor as stylish as Apple's iPad Air , yet behind its mild-mannered exterior lies one of the most promising tablets we've seen. Boasting Windows 8.1, a...
Bottom line Dell's Venue 11 Pro is a tablet to be reckoned with – but the accessories don't come cheap...
83%
itproportal.com
Updated:
2015-03-29 14:56:19
If you want an illustration of how far things have shifted for Windows tablets in the last year, then you only need to look at Dell's new Venue 11 Pro. In 2012 Dell launched its Windows tablet line with the XPS 10, an ARM-based tablet running Windows RT...
Good Good screen, Excellent connectivity, Great performance...
Bad Bulkier than the average tablet, Not as innovative as the Surface 2...
Bottom line The Venue 11 Pro is a big improvement on the old XPS 10 and one of the best Windows tablets on the market. It's fast enough to get some real work done, battery life is more than adequate and it has a great screen. It's even priced competitively against s...
80%
trustedreviews.com
Updated:
2015-03-29 14:56:19
What is the Dell Venue 11 Pro? The Dell Venue 11 Pro is aimed at businesses, and that means it is a far more versatile tablet than most of its competitors. It has a removable battery, a host of accessories and numerous configuration options, plus it's ava...
Good Great build quality, Versatile design, Decent processor, Good range of accessories, Dual battery option...
Bad Surface Pro is faster, Screen not as bright as rivals, Heavy and thick, Slow SSD write speed...
Bottom line The Dell Venue Pro 11 is an excellent, cheaper alternative to the Surface Pro 2. If you want a Windows 8 hybrid for serious work then the Pro 11 has you covered.Next, read our tablet buyer's guide or take a look at our round-up of the best Windows 8 lapto...
90%
pcauthority.com.au
Updated:
2015-04-30 03:25:01
The Venue 11 Pro 7000 won't win any awards for groundbreaking design. Dell has barely deviated from the format of previous Venue 11 Pro models, save for moving a few ports around the tablet's edges, and it's fair to say the look remains more “functional...
Bottom line A great alternative to the Surface tablet...
100%
ergohacks.com
Updated:
2016-02-16 06:19:40
It seems like the best model for working on the go changes every few years. It went from laptop to netbook to ultrabook and seems to be settling around a 10 or 11 inch tablet with an attachable keyboard. I've had every sort of tablet release in the last f...
Bottom line When I first unpacked the Dell's Venue Pro I wasn't impressed. It was heavy and not particularly good looking. After adjusting my expectations and realising that what I had wasn't designed as  a conventional tablet but rather as a business and productivit...
0%
au.pcmag.com
Updated:
2018-05-15 03:12:32
The tablet has taken the PC world by storm, but despite the myriad potential uses, the form factor hasn't gained the same prominence among business users. One of the few business-focused tablet lines is Dell's Venue lineup, which gets its newest member, t...
Good Intel Core M-5Y71 processor for top performance and efficiency, Long battery life, Solid design, Good touch screen, with full HD resolution and pen support...
Bad Docking keyboard and desktop dock sold separately, No storage for digitizer pen...
Bottom line The Dell Venue 11 Pro 7000 Series (7140) is a business-focused tablet with strong performance, long battery life, and a healthy selection of ports and security features, not to mention accessories to help keep you productive...
80%
au.pcmag.com
Updated:
2018-05-15 03:12:33
The Dell Venue 11 Pro ($499.99, as tested) is a flexible slate tablet built for business. It comes with many work-oriented features, including Windows 8.1, a removable battery, and a variety of docking solutions. We looked at the entry-level Intel Atom-po...
Good All-day battery life, Bright, 1080p HD IPS touch display, Uses microUSB charging, Optional keyboard dock adds battery power, Windows 8,1 Pro, Has desktop dock option, Swappable battery...
Bad Keyboard docks cost extra, Stylus not included, Aggressive default screen dimming, Only one USB 3,0 port...
Bottom line With its great battery life, 1080p IPS screen, and flexible mobile and desktop docking systems, the Dell Venue 11 Pro slate tablet means business...
80%
au.pcmag.com
Updated:
2018-05-15 03:12:33
The Dell Venue 11 Pro (7139) ($1,252.37 as tested) is the top-of-the-line version of our current Editors' Choice for entry-level business slate tablets, the Dell Venue 11 Pro. The Venue 11 Pro (7139) has an upgraded ultrabook-class processor and a similar...
Good All-day battery life, Bright, 1080p HD IPS touch display, Uses microUSB charging, Keyboard dock adds battery power, Desktop dock option, Swappable battery, Active stylus, Biometric security and TPM, Windows 8,1 Pro...
Bad Only one USB 3,0 port, No stylus storage, Limited recline angle on keyboard dock hinge, Aggressive default screen dimming...
Bottom line Dell's Venue 11 Pro (7139) is the company's top-of-the-line tablet with enterprise level security features. It's built to meet all the needs of an enterprise business, and it's our top choice for high-end business tablets...
80%
hardwareheaven.com
Updated:
2019-11-20 12:20:30
Video review without text...
0%