location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power UBP0109A power bank Lithium-Ion (Li-Ion) 2600 mAh Green, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UBP0109A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UBP0109A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055190152546
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘2-Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2018 23:31:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 2-Power UBP0109A power bank Lithium-Ion (Li-Ion) 2600 mAh Green, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 1 Green, Orange
  • - Mobile phone/Smartphone, Tablet, MP3/MP4, GPS, E-book reader
  • - Lithium-Ion (Li-Ion) 2600 mAh
Warranty: 1 year
Long product name 2-Power UBP0109A power bank Lithium-Ion (Li-Ion) 2600 mAh Green, Orange :
The short editorial description of 2-Power UBP0109A power bank Lithium-Ion (Li-Ion) 2600 mAh Green, Orange

2600mAh, 1A, USB
More>>>
2-Power UBP0109A power bank Lithium-Ion (Li-Ion) 2600 mAh Green, Orange:
The official marketing text of 2-Power UBP0109A power bank Lithium-Ion (Li-Ion) 2600 mAh Green, Orange as supplied by the manufacturer

We stock a wide range of OEM & compatible Laptop and Netbook batteries, adapters and chargers for all the major brands and many less popular models.

Our 2-Power range are 100% compatible, they always meet or even exceed the specification of the OEM product, and come with a 1 year warranty.

Short summary description 2-Power UBP0109A power bank Lithium-Ion (Li-Ion) 2600 mAh Green, Orange:
This short summary of the 2-Power UBP0109A power bank Lithium-Ion (Li-Ion) 2600 mAh Green, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power UBP0109A, 2600 mAh, Lithium-Ion (Li-Ion), Green, Orange

Long summary description 2-Power UBP0109A power bank Lithium-Ion (Li-Ion) 2600 mAh Green, Orange:
This is an auto-generated long summary of 2-Power UBP0109A power bank Lithium-Ion (Li-Ion) 2600 mAh Green, Orange based on the first three specs of the first five spec groups.

2-Power UBP0109A. Battery capacity: 2600 mAh, Battery technology: Lithium-Ion (Li-Ion). Output current: 1 A. Product colour: Green, Orange

Design
Number of simultaneously connected devices (max) *
1
Product colour *
Green, Orange
Housing material
Plastic
Charger compatibility *
Mobile phone/Smartphone, Tablet, MP3/MP4, GPS, E-book reader
Shape
Cylinder
Performance
Charging source *
USB
Battery technology *
Lithium-Ion (Li-Ion)
Performance
Battery capacity *
2600 mAh
Power
Operating voltage
5 V
Output current
1 A
Ports & interfaces
USB ports quantity
1
Weight & dimensions
Width
100 mm
Height
22 mm
Weight
62 g