location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Call of Duty: World At War, Xbox 360 English

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Call of Duty: World At War, Xbox 360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83281
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Activision Call of Duty: World At War, Xbox 360 English
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Languages supported: English
  • - ESRB rating: M (Mature)
Long product name Activision Call of Duty: World At War, Xbox 360 English :
The short editorial description of Activision Call of Duty: World At War, Xbox 360 English

Call of Duty: World At War, Xbox 360
More>>>
Short summary description Activision Call of Duty: World At War, Xbox 360 English:
This short summary of the Activision Call of Duty: World At War, Xbox 360 English data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Call of Duty: World At War, Xbox 360, Xbox 360, M (Mature)

Long summary description Activision Call of Duty: World At War, Xbox 360 English:
This is an auto-generated long summary of Activision Call of Duty: World At War, Xbox 360 English based on the first three specs of the first five spec groups.

Activision Call of Duty: World At War, Xbox 360. Platform: Xbox 360, ESRB rating: M (Mature)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-28 01:17:53
Uk has collected 36 expert reviews for Activision Call of Duty: World At War, Xbox 360 English and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
yetanotherreviewsite.co.uk
Updated:
2012-01-28 01:17:45
NathanTo me, the whole point of the Call of Duty franchise is to make the player feel as if he or she is in a live action movie. The action is fast and the cinematic events are plentiful. With Call of Duty: World at War being developed by Treyarch wha...
Good Fast and thrilling action packed campaign, massive online content.
Bad good but short campaign, nothing that really sets a new bar in gaming.
90%
gameplanet.co.nz
Updated:
2012-01-28 01:17:46
Call of Duty: World at War is more than a rehash. It provides a refreshing change to the well known maps and weapons from Call of Duty 4: Modern Warfare, and makes some positive changes. The single-player campaign involves a riveting and emotional stor...
Good Based on the fabulous Call of Duty 4: Modern Warfare engine. Spectacular multiplayer, and the option to search for games locally. Excellent change of scenery to WWII, very solid single-player. Co-op.
Bad Single-player a little short, WWII setting wont appeal to all. Weighted very much towards online play (if this can be considered a bad thing).
90%
nowgamer.com
Updated:
2012-01-28 01:17:47
War is a nasty business. It is a stark monstrosity orchestrated by the higher powers and played out by the man below. Death is a prerequisite and for those that live to tell the tale, each conflict throughout the world’s bloody history has spawned fort...
Bottom line COD: World At War is a battered warrior that more than earns its stripes. Leading the charge with a meatier and lengthier single-player campaign, Treyarch has won the battle in producing a true standout in the series. 8.1/10Print this pageUser reviews...
81%
gamesradar.com
Updated:
2012-01-28 01:17:53
If there’s one word that sums up World at War for us, it’s ‘brutal’. The latest Call of Duty, developed over the last two years by Treyarch – not series creator Infinity Ward – is a brutal slog through a WWII setting unlike any other. You may think you...
Good Extremely brutal gunplay, Great weapon variety, Pacific and European theaters...
Bad Nothing new, It's no CoD4, Sometimes shoddy level design...
90%
theglobeandmail.com
Updated:
2014-09-13 03:59:29
A World at War has never been so intensely vicious Bertrand Russell once said that “war does not determine who is right – only who is left.” His assessment makes a lot of sense, especially when it relates to the final days of the Second World War. Whi...
90%