EU Energy Label
(1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Freestanding Front-load 8 kg 112 L White
- - Condensation
- - LED Built-in display
- - Energy efficiency compliance: A++
- - 1000 W 232 kWh 65 dB
More>>>
Short summary description Bosch Serie 4 WTW85200 tumble dryer Freestanding Front-load 8 kg A++ White:
This short summary of the Bosch Serie 4 WTW85200 tumble dryer Freestanding Front-load 8 kg A++ White data-sheet is auto-generated and uses the product title and the first six key specs.
Bosch Serie 4 WTW85200, Freestanding, Front-load, Condensation, White, Rotary, Right
Long summary description Bosch Serie 4 WTW85200 tumble dryer Freestanding Front-load 8 kg A++ White:
This is an auto-generated long summary of Bosch Serie 4 WTW85200 tumble dryer Freestanding Front-load 8 kg A++ White based on the first three specs of the first five spec groups.
Bosch Serie 4 WTW85200. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Drying class: B, Drying programs: Wool, Mix, Sport, Timed, Quick, Blouse/shirt, Towel. Energy efficiency compliance: A++, Energy consumption: 1,8 kWh, Annual energy consumption: 232 kWh. Depth: 599 mm, Width: 598 mm, Height: 842 mm