location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Petzl ULTRA VARIO Black, Yellow Headband flashlight

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Petzl Check ‘Petzl’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ULTRA VARIO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E54 H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3342540094703
Category:
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
Flashlights Check ‘Petzl’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Petzl: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2024 09:41:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Petzl ULTRA VARIO Black, Yellow Headband flashlight
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headband flashlight
  • - Waterproof
  • - Lithium-Ion (Li-Ion) 2600 mAh
  • - IP67
  • - Black, Yellow
Warranty: lamp: 3 years, rechargeable battery: 1 year (or 500 charging cycles)
Long product name Petzl ULTRA VARIO Black, Yellow Headband flashlight :
The short editorial description of Petzl ULTRA VARIO Black, Yellow Headband flashlight

520 lm, IP 67, 210 m, 2600 mAh, 370 g
More>>>
Short summary description Petzl ULTRA VARIO Black, Yellow Headband flashlight:
This short summary of the Petzl ULTRA VARIO Black, Yellow Headband flashlight data-sheet is auto-generated and uses the product title and the first six key specs.

Petzl ULTRA VARIO, Headband flashlight, Black, Yellow, IP67, 1 lamp(s), Lithium-Ion (Li-Ion), 2600 mAh

Long summary description Petzl ULTRA VARIO Black, Yellow Headband flashlight:
This is an auto-generated long summary of Petzl ULTRA VARIO Black, Yellow Headband flashlight based on the first three specs of the first five spec groups.

Petzl ULTRA VARIO. Flashlight type: Headband flashlight, Product colour: Black, Yellow. International Protection (IP) code: IP67. Lamps quantity: 1 lamp(s). Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2600 mAh, Battery recharge time: 3 h. Weight: 370 g