Eaton logo

Eaton Pulsar CL5 TV USE(FR) Black 5 AC outlet(s) 220 V 1,8 m

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52817
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
10 Jul 2020
Long product name Eaton Pulsar CL5 TV USE(FR) Black 5 AC outlet(s) 220 V 1,8 m:

Pulsar CL5 TV USE(FR) Sockets

Short summary description Eaton Pulsar CL5 TV USE(FR) Black 5 AC outlet(s) 220 V 1,8 m:

Eaton Pulsar CL5 TV USE(FR), 1110 J, 5 AC outlet(s), 220 V, Black, 52 dB, 1,8 m

Long summary description Eaton Pulsar CL5 TV USE(FR) Black 5 AC outlet(s) 220 V 1,8 m:

Eaton Pulsar CL5 TV USE(FR). Surge energy rating: 1110 J, AC outlets quantity: 5 AC outlet(s), Nominal input voltage: 220 V. Product colour: Black, EMI/RFI noise attenuation: 52 dB. Cable length: 1,8 m, Weight: 800 g. Dimensions (WxDxH): 134 x 46 x 250 mm. Maximum spike current: 30000 A

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.