location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus ACP51EUZ laptop dock/port replicator Wired USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACP51EUZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACP51EUZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0505179002942 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus ACP51EUZ laptop dock/port replicator Wired USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 2.0
  • - Ethernet LAN connection
Warranty: 2 years
Long product name Targus ACP51EUZ laptop dock/port replicator Wired USB 2.0 Black :
The short editorial description of Targus ACP51EUZ laptop dock/port replicator Wired USB 2.0 Black

USB2.0 Docking Station with Video
More>>>
Targus ACP51EUZ laptop dock/port replicator Wired USB 2.0 Black:
The official marketing text of Targus ACP51EUZ laptop dock/port replicator Wired USB 2.0 Black as supplied by the manufacturer

The Targus USB 2.0 Docking station with video provides instant peripheral device attachment via a USB 2.0 single connection, to your Windows based laptop computer. This expansion module enables your laptop computer to gain instant plug and play connections with multiple peripheral devices ensuring you are connected and ready to go. The "One Touch" interface allows users to quickly and easily connect to an external monitor, network, speakers, keyboard, mouse, printer and other USB devices in a matter of seconds. The Universal Docking Station provides greater flexibility to users as it is not laptop platform dependent.

When the laptop is placed on top of the docking station, its angled shape provides a more comfortable typing position and allows for better natural cooling of the laptop. Worker better and smarter with Targus docking solutions.

Short summary description Targus ACP51EUZ laptop dock/port replicator Wired USB 2.0 Black:
This short summary of the Targus ACP51EUZ laptop dock/port replicator Wired USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus ACP51EUZ, Wired, USB 2.0, Black, Plastic, Windows 7, Windows XP, 270 mm

Long summary description Targus ACP51EUZ laptop dock/port replicator Wired USB 2.0 Black:
This is an auto-generated long summary of Targus ACP51EUZ laptop dock/port replicator Wired USB 2.0 Black based on the first three specs of the first five spec groups.

Targus ACP51EUZ. Connectivity technology: Wired, Host interface: USB 2.0. Product colour: Black, Housing material: Plastic. Windows operating systems supported: Windows 7, Windows XP. Width: 270 mm, Depth: 80 mm, Height: 30 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 2.0
USB 2.0 ports quantity *
4
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN connection *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Performance
Product colour *
Black
Housing material
Plastic
Software
Windows operating systems supported
Windows 7, Windows XP
Weight & dimensions
Width
270 mm
Depth
80 mm
Height
30 mm
Weight
279 g
Country Distributor
Polska 1 distributor(s)