location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vortex Optics Viper 8x28 binocular Roof Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vortex Optics Check ‘Vortex Optics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viper 8x28
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V208
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0875874002319 show
Category:
Optical instrument with a lens for each eye, used for viewing distant objects.
Binoculars Check ‘Vortex Optics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vortex Optics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Vortex Optics Viper 8x28 binocular Roof Green :
The short editorial description of Vortex Optics Viper 8x28 binocular Roof Green

Viper 8x28
More>>>
Short summary description Vortex Optics Viper 8x28 binocular Roof Green:
This short summary of the Vortex Optics Viper 8x28 binocular Roof Green data-sheet is auto-generated and uses the product title and the first six key specs.

Vortex Optics Viper 8x28, Roof, 8x, 2,8 cm, Waterproof, Green, 334 g

Long summary description Vortex Optics Viper 8x28 binocular Roof Green:
This is an auto-generated long summary of Vortex Optics Viper 8x28 binocular Roof Green based on the first three specs of the first five spec groups.

Vortex Optics Viper 8x28. Magnification: 8x, Objective diameter: 2,8 cm, Prism type: Roof. Width: 114 mm, Height: 119 mm, Weight: 334 g