location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chassis Security Kit Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chassis Security Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR639AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420705116 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 11:10:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2019
Product end of life date
Long product name HP Chassis Security Kit Silver :
The short editorial description of HP Chassis Security Kit Silver

HP Chassis Security Kit
More>>>
HP Chassis Security Kit Silver:
The official marketing text of HP Chassis Security Kit Silver as supplied by the manufacturer

Chassis Security module enhances physical security of dc5700/5750, dc5800/5850 and dc7800/7900 (CMT and SFF).

• Blank optical bay security so computer components (memory, hard drive) cannot be removed from the chassis thru an open front black optical bay.


• User can lock computer power supply so components cannot be disabled.


• User can lock computer front bezel to help prevent removal/breakage so computer components cannot be removed.

Short summary description HP Chassis Security Kit Silver:
This short summary of the HP Chassis Security Kit Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chassis Security Kit, Silver

Long summary description HP Chassis Security Kit Silver:
This is an auto-generated long summary of HP Chassis Security Kit Silver based on the first three specs of the first five spec groups.

HP Chassis Security Kit. Product colour: Silver

Technical details
Product colour *
Silver
Compatibility
dc5700/5750 dc5800/5850 dc7800/7900
Weight & dimensions
Weight
249,5 g
Width
42 mm
Depth
146 mm
Height
137 mm
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)