location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1TB 2.5" SATA internal hard drive 5400 RPM 2.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB 2.5" SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-26040
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 00:04:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name DELL 1TB 2.5" SATA internal hard drive 5400 RPM 2.5" Serial ATA II :
The short editorial description of DELL 1TB 2.5" SATA internal hard drive 5400 RPM 2.5" Serial ATA II

1TB, 2.5", SATA, 5400rpm
More>>>
DELL 1TB 2.5" SATA internal hard drive 5400 RPM 2.5" Serial ATA II:
The official marketing text of DELL 1TB 2.5" SATA internal hard drive 5400 RPM 2.5" Serial ATA II as supplied by the manufacturer

The Dell 1TB Hard Drive offers an ideal data storage solution for your Dell Systems. This drive offers 5400 RPM rotational speed. It uses Serial ATA Interface for faster data access. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Highlights :

- 1TB formatted capacity for applications that require enhanced performance
- 5400 RPM spindle speed ensures fast disk access
- Features SATA Interface

Compatibility

This product is compatible with the following systems:

- Alienware X51 R2
- Inspiron 15 (7537)
- Inspiron 15R (5537)
- Inspiron 17 (3737)
- Inspiron 17 (7737)
- Precision M4800
- Precision M6800
- Vostro 2521

Short summary description DELL 1TB 2.5" SATA internal hard drive 5400 RPM 2.5" Serial ATA II:
This short summary of the DELL 1TB 2.5" SATA internal hard drive 5400 RPM 2.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1TB 2.5" SATA, 1 TB, 5400 RPM, 2.5", Serial ATA II

Long summary description DELL 1TB 2.5" SATA internal hard drive 5400 RPM 2.5" Serial ATA II:
This is an auto-generated long summary of DELL 1TB 2.5" SATA internal hard drive 5400 RPM 2.5" Serial ATA II based on the first three specs of the first five spec groups.

DELL 1TB 2.5" SATA. Hard drive capacity: 1 TB, Hard drive rotational speed: 5400 RPM, Hard drive size: 2.5", Standard connectivity: Serial ATA II

Features
Hard drive capacity *
1 TB
Hard drive rotational speed *
5400 RPM
Hard drive size *
2.5"
Standard connectivity *
Serial ATA II
Features
Type *
HDD
Power
Operating voltage
5 V
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)