location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 82410 USB cable 0,15 m USB Micro-B USB-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0.15m Mobile Device USB Micro-B to USB Device OTG Adapter Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82410 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120824107 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 16:16:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points C2G 82410 USB cable 0,15 m USB Micro-B USB-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,15 m
  • - USB Micro-B Male
  • - USB-A Female
  • - Black
Warranty: Lifetime
Long product name C2G 82410 USB cable 0,15 m USB Micro-B USB-A Black :
The short editorial description of C2G 82410 USB cable 0,15 m USB Micro-B USB-A Black

15cm Mobile Device USB Micro-B to USB Device OTG Adapter Cable
More>>>
C2G 82410 USB cable 0,15 m USB Micro-B USB-A Black:
The official marketing text of C2G 82410 USB cable 0,15 m USB Micro-B USB-A Black as supplied by the manufacturer

The 15cm Mobile Device USB Micro-B to USB Device OTG Adapter Cable is the perfect solution for expanding the capabilities of an OTG enabled tablet, smartphone or other mobile device by directly connecting a USB device such as a USB flash drive for additional storage or a USB keyboard and mouse for additional control. Connect a USB hub to this adapter to further expand the capabilities of the mobile device by connecting multiple USB devices. USB OTG technology makes this connection easy and does not require a driver, software or lengthy setup time. Simply connect the adapter to the Micro-B port on an OTG enabled mobile device, connect the USB device directly to the USB A port on the adapter and the two devices are ready to be used together.

Short summary description C2G 82410 USB cable 0,15 m USB Micro-B USB-A Black:
This short summary of the C2G 82410 USB cable 0,15 m USB Micro-B USB-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 82410, 0,15 m, USB Micro-B, USB-A, Black

Long summary description C2G 82410 USB cable 0,15 m USB Micro-B USB-A Black:
This is an auto-generated long summary of C2G 82410 USB cable 0,15 m USB Micro-B USB-A Black based on the first three specs of the first five spec groups.

C2G 82410. Cable length: 0,15 m. Connector 1: USB Micro-B, Connector 2: USB-A, Connector contacts plating: Gold, Product colour: Black

Features
Connector 1 *
USB Micro-B
Connector 2 *
USB-A
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector contacts plating
Gold
Features
Product colour *
Black
Weight & dimensions
Cable length *
0,15 m
Weight
150 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 3 distributor(s)
Nederland 3 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)