location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson A3 Glossy Paper - Photo Weight photo paper Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3 Glossy Paper - Photo Weight
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041350
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson A3 Glossy Paper - Photo Weight photo paper Gloss :
The short editorial description of Epson A3 Glossy Paper - Photo Weight photo paper Gloss

A3 Glossy Paper - Photo Weight (replaced by C13S041334). Quantity per pack: 20
More>>>
Epson A3 Glossy Paper - Photo Weight photo paper Gloss:
The official marketing text of Epson A3 Glossy Paper - Photo Weight photo paper Gloss as supplied by the manufacturer

A3 Glossy Paper - Photo Weight (replaced by C13S041334)



Compatible Main Units:

Stylus Photo 2100

Stylus Photo 2000P

Short summary description Epson A3 Glossy Paper - Photo Weight photo paper Gloss:
This short summary of the Epson A3 Glossy Paper - Photo Weight photo paper Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

Epson A3 Glossy Paper - Photo Weight, Gloss, 900 g, 10 x 310 x 433 mm, A3

Long summary description Epson A3 Glossy Paper - Photo Weight photo paper Gloss:
This is an auto-generated long summary of Epson A3 Glossy Paper - Photo Weight photo paper Gloss based on the first three specs of the first five spec groups.

Epson A3 Glossy Paper - Photo Weight. Finish type: Gloss. Weight: 900 g. Dimensions (WxDxH): 10 x 310 x 433 mm, Media size (1 slide): A3

Features
Finish type *
Gloss
Weight & dimensions
Weight
900 g
Other features
Dimensions (WxDxH)
10 x 310 x 433 mm
Media size (1 slide)
A3
Brand Image Product code Product Stock Price from
Epson Premium Semigloss Photo Paper, DIN A3, 251g/m², 20 Sheets Epson Premium Semigloss Photo Paper, DIN A3, 251g/m², 20 Sheets
(show image)
C13S041334 Premium Semigloss Photo Paper, DIN A3, 251g/m², 20 Sheets 0.00
(excl. VAT)
0 (incl. VAT)