location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KP235 Mobile Phone 81 g Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KP235 Mobile Phone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP235
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG KP235 Mobile Phone 81 g Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - Wi-Fi
  • - Multimedia Messaging Service (MMS)
Long product name LG KP235 Mobile Phone 81 g Blue :
The short editorial description of LG KP235 Mobile Phone 81 g Blue

KP235 Mobile Phone, GSM 900/1800, WAP, Bluetooth, 81g
More>>>
LG KP235 Mobile Phone 81 g Blue:
The official marketing text of LG KP235 Mobile Phone 81 g Blue as supplied by the manufacturer

Mobile Phone with Clamshell Design, Bluetooth, VGA Camera, Polyphonic Ringtones
With the LG KP235, you get the latest and greatest features in mobile phone technology, wrapped in a smart, clamshell design. Cover all your basics and more with a VGA camera, one-touch speaker phone, Bluetooth, and polyphonic ringtones.

Wireless Connectivity with Bluetooth
Talk hands-free with a wireless Bluetooth headset, or link up to your PC for access to music and games, pictures, contacts, and more.

VGA Digital Camera
Video Graphics Array (VGA) camera phones have resolutions of up to 640 x 480 pixels, for good-quality pictures and video.

WAP 2.0
Access web content, ringtones, news, stocks, and more-on-the-move, without a laptop.

Voice Recording
Capture, save, and send audio with voice recording on your mobile phone.

Short summary description LG KP235 Mobile Phone 81 g Blue:
This short summary of the LG KP235 Mobile Phone 81 g Blue data-sheet is auto-generated and uses the product title and the first six key specs.

LG KP235 Mobile Phone, Flip, Wi-Fi, Bluetooth, Blue

Long summary description LG KP235 Mobile Phone 81 g Blue:
This is an auto-generated long summary of LG KP235 Mobile Phone 81 g Blue based on the first three specs of the first five spec groups.

LG KP235 Mobile Phone. Form factor: Flip. External display: LCD. Wi-Fi. Bluetooth. Standby time (2G): 384 h. Weight: 81 g. Product colour: Blue

Design
Product colour *
Blue
Display
Display type
TFT
Panel type
TFT
Colour
65536 colours
External display *
LCD
External display resolution
128 x 160 pixels
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
5 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Wi-Fi *
Yes
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
32
Power
Talk time (2G) *
3,5 h
Standby time (2G) *
384 h
Weight & dimensions
Weight *
81 g
Width
46,5 mm
Depth
17,9 mm
Height
89 mm
Phone features
Java technology
Yes
Speakerphone
Yes
Embedded games
1
Form factor *
Flip
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM
Operating frequency
900/1800 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:24:42
Uk has collected 2 expert reviews for LG KP235 Mobile Phone 81 g Blue and the average expert rating is 52 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
52%
Brand Image Product code Product Stock Price from
LG KG130 Mobile Phone 76 g Black LG KG130 Mobile Phone 76 g Black
(show image)
KG130 KG130 Mobile Phone 0.00
(excl. VAT)
0 (incl. VAT)
LG KF300 mobile phone 5,59 cm (2.2") 98 g LG KF300 mobile phone 5,59 cm (2.2") 98 g
(show image)
KF300 KF300 0.00
(excl. VAT)
0 (incl. VAT)