location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dual Hinge II Notebook Stand Black 43,9 cm (17.3")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Hinge II Notebook Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E8F99AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758798942 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 348896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2020
Product end of life date
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forums. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Dual Hinge II Notebook Stand Black 43,9 cm (17.3") :
The short editorial description of HP Dual Hinge II Notebook Stand Black 43,9 cm (17.3")

HP Dual Hinge II Notebook Stand
More>>>
HP Dual Hinge II Notebook Stand Black 43,9 cm (17.3"):
The official marketing text of HP Dual Hinge II Notebook Stand Black 43,9 cm (17.3") as supplied by the manufacturer

Quickly and easily create a comfortable workspace for your notebook or notebook and docking station by bringing them up off the desk in the HP Dual Hinge II Notebook Stand.

• Use the stand with a range of HP notebooks and docking stations.1 Dependent on your docking station’s ports, you can also connect peripherals such as a keyboard and mouse or external drive for a total workspace solution.


• Simply snap the docking station into the tray, attach your peripherals, and you’re ready to work every time you dock your notebook.


• If you prefer to work without a dock, you can park the notebook in the tray on its own. Use the cable routing feature to keep cables out of the way and create a clean working area.


1 See product QuickSpecs at http://h18006.www1.hp.com/products/quickspecs/13067_div/13067_div.pdf for compatible products.

Short summary description HP Dual Hinge II Notebook Stand Black 43,9 cm (17.3"):
This short summary of the HP Dual Hinge II Notebook Stand Black 43,9 cm (17.3") data-sheet is auto-generated and uses the product title and the first six key specs.

HP Dual Hinge II Notebook Stand, Black, 30,5 cm (12"), 43,9 cm (17.3"), Business, 0 - 120 mm, 360°

Long summary description HP Dual Hinge II Notebook Stand Black 43,9 cm (17.3"):
This is an auto-generated long summary of HP Dual Hinge II Notebook Stand Black 43,9 cm (17.3") based on the first three specs of the first five spec groups.

HP Dual Hinge II Notebook Stand. Product colour: Black, Minimum notebook screen size compatibility: 30,5 cm (12"), Maximum notebook screen size compatibility: 43,9 cm (17.3"). Height adjustment range: 0 - 120 mm, Swivel angle: 360°, Tilt angle range: 0 - 20°. Width: 220 mm, Depth: 300 mm, Height: 360 mm

Design
Product colour *
Black
Minimum notebook screen size compatibility
30,5 cm (12")
Maximum notebook screen size compatibility
43,9 cm (17.3")
HP segment
Business
Ergonomics
Adjustable
Yes
Height adjustment range
0 - 120 mm
Ergonomics
Swivel angle
360°
Tilt angle range
0 - 20°
Weight & dimensions
Width
220 mm
Depth
300 mm
Height
360 mm
Weight
3,6 kg
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)