location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay USB Verl AA 500 5m USB cable USB A Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Verl AA 500 5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50289 show
Show alternative article codes used in the online market place
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:24:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay USB Verl AA 500 5m USB cable USB A Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - USB A Male
  • - USB A Female
  • - Grey
More>>>
Short summary description Goobay USB Verl AA 500 5m USB cable USB A Grey:
This short summary of the Goobay USB Verl AA 500 5m USB cable USB A Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay USB Verl AA 500 5m, 5 m, USB A, USB A, Male/Female, Grey

Long summary description Goobay USB Verl AA 500 5m USB cable USB A Grey:
This is an auto-generated long summary of Goobay USB Verl AA 500 5m USB cable USB A Grey based on the first three specs of the first five spec groups.

Goobay USB Verl AA 500 5m. Cable length: 5 m. Connector 1: USB A, Connector 2: USB A, Connector gender: Male/Female, Product colour: Grey

Brand Image Product code Product Stock Price from
Goobay

Goobay USB AB 180 1.8m USB cable 1,8 m USB A USB B Grey
(show image)
50233 USB AB 180 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB Verl AA 180 1.8m USB cable 1,8 m USB A Grey
(show image)
50287 USB Verl AA 180 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB AB 300 3m USB cable USB A USB B Grey
(show image)
50234 USB AB 300 3m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB AA 180 1.8m USB cable 1,8 m USB A Grey
(show image)
50230 USB AA 180 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB AA 500 5m USB cable USB A Grey
(show image)
50232 USB AA 500 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB AB 500 5m USB cable USB A USB B Grey
(show image)
50235 USB AB 500 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB AA 300 3m USB cable USB A Grey
(show image)
50231 USB AA 300 3m 0.00
(excl. VAT)
0 (incl. VAT)