location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SG 3100SNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SG 3100SNw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SG 3100SNW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961311866609 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio SG 3100SNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 3600 x 1200 DPI
  • - Colour(s) of print cartridges: Black, Cyan, Magenta, Yellow
  • - A4 29 ppm
  • - Colour copying Colour scanning
  • - Wi-Fi Ethernet LAN connection
  • - 15,3 kg
Warranty: 2 years
Long product name Ricoh Aficio SG 3100SNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi :
The short editorial description of Ricoh Aficio SG 3100SNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi

Print/Copy/Scan, Duplex, 29ppm, 3600x1200dpi, A4, 250sh, USB 2.0, Fast Ethernet, WiFi, 45W, 15.3kg
More>>>
Ricoh Aficio SG 3100SNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi:
The official marketing text of Ricoh Aficio SG 3100SNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi as supplied by the manufacturer

Imagine the power of versatile colour on demand. Rethink your approach to colour multitasking with Ricoh’s innovative new GELJET™ multifunctionals (MFPs). Equally at home in both retail and office environments, the Aficio SG 3100SNw provide fast colour copying, printing, scanning for everyone. And they make it easy with simple front access, a small footprint and the cable-free connectivity of WiFi.
- Space-saving design;
- Versatile networking;
- Unique ECOnomy Color.

Short summary description Ricoh Aficio SG 3100SNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi:
This short summary of the Ricoh Aficio SG 3100SNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SG 3100SNw, Inkjet, Colour printing, 3600 x 1200 DPI, Colour copying, A4, Black, White

Long summary description Ricoh Aficio SG 3100SNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi:
This is an auto-generated long summary of Ricoh Aficio SG 3100SNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi based on the first three specs of the first five spec groups.

Ricoh Aficio SG 3100SNw. Print technology: Inkjet, Printing: Colour printing, Resolution (maximum): 3600 x 1200 DPI, Print speed colour (normal, A4/US Letter): 29 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Resolution (maximum) *
3600 x 1200 DPI
Print speed black (normal, A4/US Letter) *
29 ppm
Print speed colour (normal, A4/US Letter)
29 ppm
Print speed (ISO/IEC 24734) mono
12 ipm
Print speed (ISO/IEC 24734) colour
12 ipm
Warm-up time
35 s
Time to first page (black, normal)
5,5 s
Time to first page (colour, normal)
6,5 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed scanner
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Duty cycle (monthly, A4) *
10000 pages per month
Digital sender
No
Number of print cartridges *
4
Colour(s) of print cartridges *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, RPCS
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Maximum input capacity (sheets)
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print area
210 x 297 mm
Paper handling
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct print supported *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Supported network protocols (IPv4)
TCP/IP, IPSec
Supported network protocols (IPv6)
TCP/IP, IPSec
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Design
Product colour *
Black, White
Market positioning *
Home & office
Power
Power consumption (average operating)
45 W
Power consumption (sleep)
3,1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2008
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
399 mm
Depth
436,5 mm
Height
329,5 mm
Weight
15,3 kg
Packaging content
Drivers included
Yes
Bundled software
SmartDeviceMonitor for Admin DeskTopBinder Lite Communication Gate S Pro
Source Testseek summary Average rating
Reviews
Updated:
2018-02-27 08:21:20
Uk has collected 3 expert reviews for Ricoh Aficio SG 3100SNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)