JBL logo

JBL CONTROL® SERIES Now AW White 150 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11805
Info modified on:
21 Oct 2022, 10:32:10
Long product name JBL CONTROL® SERIES Now AW White 150 W:

All-Weather 2-Way, Dual 4" Bookshelf/Wall-Mount/Corner-Mount Speaker

Short summary description JBL CONTROL® SERIES Now AW White 150 W:

JBL CONTROL® SERIES Now AW, 1.0 channels, 150 W, 80 - 30000 Hz, 8 Ω, White

Long summary description JBL CONTROL® SERIES Now AW White 150 W:

JBL CONTROL® SERIES Now AW. Recommended usage: Universal. Audio output channels: 1.0 channels, Number of drivers: 1. RMS rated power: 150 W, Frequency range: 80 - 30000 Hz, Impedance: 8 Ω, Sensitivity: 90 dB. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.