location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-620 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502635437 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:15:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning
  • - A4
  • - Scan size flatbed (maximum): 216 x 812,8 mm
  • - Power supply type: USB 2,5 W
  • - Scanning noise level: 50 dB
Warranty: 1 year
Long product name Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White :
The short editorial description of Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White

DS-620 - CIS, 7.5ppm, 600 x 600 dpi, USB 2.0, 2.5 W, 400 g
More>>>
Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White:
The official marketing text of Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer

The Brother™ DS-620 mobile scanner is perfect for the mobile professional who needs a powerful scanner that will slide right into a briefcase or business bag. It's ideal for capturing business documents, as well as receipts, business cards, laminated identification cards, invoices, photographs, and more. It scans at up to 1200x1200 dpi resolution (interpolated) and 600x600 dpi (optical), with fast color and black/white scan speeds of up to 8ppm‡. Its small size, USB power, and valuable suite of scanning software make it a great fit for on-the-road, home or small offices with limited space, too!

- Fast Scan Speeds - Up to 8 pages per minute in both color and black/white‡
- Compact and Lightweight - Under 12" in length and weighs less than 1 lb.
- High-Precision Scanning - Up to 600 x 600 dpi optical resolution
- Versatile Media Handling - Easily scans documents, photos, receipts, business and plastic I.D. cards, and more - from business card size up to 8.5"(W) x 32"(L)
- Powered via the included USB cable - No wall outlet required
- Compatible with BR-Receipt - Receipt management software that offers organization of scanned receipts and data exporting to Quicken® and QuickBooks®
- Windows®, Mac®, and Linux® compatible
- Outstanding Support - Includes a one-year limited warranty plus free phone support for the life of the product.

Short summary description Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This short summary of the Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DS-620, 216 x 812,8 mm, 600 x 600 DPI, 1200 x 1200 DPI, 48 bit, 24 bit, Sheet-fed scanner

Long summary description Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Brother DS-620. Scan size flatbed (maximum): 216 x 812,8 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scanning resolution: 1200 x 1200 DPI. Scanner type: Sheet-fed scanner, Product colour: Black, White. Sensor type: CIS, Scan file format: JPG, PDF, TIFF, Scan to: Cloud, File, FTP, OCR. Standard input capacity (sheets): 1 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8, ISO B-series sizes (B0...B9): B8, B5, B6, B7

Scanning
Scan size flatbed (maximum) *
216 x 812,8 mm
Optical scanning resolution *
600 x 600 DPI
Enhanced scanning resolution
1200 x 1200 DPI
Color scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Output colour depth
24 bit
Film scanning
No
Fax resolution black
256
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, White
Touchscreen
No
Built-in display *
No
Performance
Sensor type *
CIS
Scan file format
JPG, PDF, TIFF
Scan to
Cloud, File, FTP, OCR
Scan drivers
TWAIN, WIA
Scanning noise level
50 dB
Input capacity
Standard input capacity (sheets)
1 sheets
Paper handling
Multi feed detection
No
Maximum ISO A-series paper size *
A4
Paper handling
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
ISO B-series sizes (B0...B9)
B8, B5, B6, B7
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 1.1, USB 2.0
Power
Power supply type *
USB
Power consumption (typical)
2,5 W
Power consumption (standby)
1 W
Packaging data
Package width
352 mm
Package depth
232 mm
Package height
60 mm
Package weight
980 g
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Weight & dimensions
Width
291 mm
Depth
52 mm
Height
37 mm
Weight
400 g
Source Testseek summary Average rating
Reviews
Updated:
2020-09-08 03:59:51
Uk has collected 7 expert reviews for Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Brand Image Product code Product Stock Price from
Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White
(show image)
DS-640 DS-640 0.00
(excl. VAT)
0 (incl. VAT)
Brother ADS-1600W scanner ADF scanner 600 x 600 DPI A4 Black, White Brother ADS-1600W scanner ADF scanner 600 x 600 DPI A4 Black, White
(show image)
ADS-1600W ADS-1600W 0.00
(excl. VAT)
0 (incl. VAT)
Brother DS-920DW scanner Sheet-fed scanner 600 x 600 DPI A4 White Brother DS-920DW scanner Sheet-fed scanner 600 x 600 DPI A4 White
(show image)
DS-920DW DS-920DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother DS-820W scanner Sheet-fed scanner 600 x 600 DPI A4 White Brother DS-820W scanner Sheet-fed scanner 600 x 600 DPI A4 White
(show image)
DS-820W DS-820W 0.00
(excl. VAT)
0 (incl. VAT)
Brother DS-720D scanner Sheet-fed scanner 600 x 600 DPI A4 White Brother DS-720D scanner Sheet-fed scanner 600 x 600 DPI A4 White
(show image)
DS-720D DS-720D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 3 distributor(s)
Australia 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)