location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS W3000 keyboard Mouse included Home RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB2400KM00040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884840027966 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS W3000 keyboard Mouse included Home RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - RF Wireless
  • - Full-size (100%) Numeric keypad
  • - Black
  • - 1 pc(s)
Long product name ASUS W3000 keyboard Mouse included Home RF Wireless Black :
The short editorial description of ASUS W3000 keyboard Mouse included Home RF Wireless Black

W3000 - Wireless, RF 2.4GHz, Optical, 1000 DPI, Win, 680g/65g, Black
More>>>
ASUS W3000 keyboard Mouse included Home RF Wireless Black:
The official marketing text of ASUS W3000 keyboard Mouse included Home RF Wireless Black as supplied by the manufacturer

Smooth design, ultra-smooth controls
Find your complete input combination with this finely-tuned set. It’s a perfect pairing of wireless keyboard and mouse, matched for each other with super-fast 2.4GHz cordless performance to reduce clutter and quality materials that are sure to last. Comfortable typing and mouse controls come to life, adding to your work and play environment’s style with a sleek and glossy look that’s both attractive and utilitarian. Available in both white and black, the W3000 set sends a clear message of confident productivity.

Fast 2.4 GHz
High frequency response range guarantees instant precision without the hassle of annoying wires or interference from other devices.

Multimedia Hotkeys
Built-in multimedia control for easy and fast adjustments.

Slim Design
Compact and space saving.

Chiclet Keyboard
Stops dust from gathering in between keys.

1000 dpi Mouse
High resolution sensor.

Two Handed Control
Supports both right and left handed input.

Optical mouse
No moving parts.

Short summary description ASUS W3000 keyboard Mouse included Home RF Wireless Black:
This short summary of the ASUS W3000 keyboard Mouse included Home RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS W3000, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description ASUS W3000 keyboard Mouse included Home RF Wireless Black:
This is an auto-generated long summary of ASUS W3000 keyboard Mouse included Home RF Wireless Black based on the first three specs of the first five spec groups.

ASUS W3000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Home. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Frequency band and operating channels
2.4 GHz
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
LED indicators
Yes
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Optical
Movement resolution
1000 DPI
Scroll
Yes
Scroll type
Wheel
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Keyboard dimensions (WxDxH)
142 x 458 x 26 mm
Keyboard weight
680 g
Mouse dimensions (WxDxH)
62 x 114 x 27 mm
Product weight
65 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Receiver dimensions (W x D x H)
15 x 42 x 8 mm
Batteries included
Yes
User guide
Yes
Other features
Internal
No