location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14101-34 speaker mount Floor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Secure Mount for Speak 410_510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14101-34 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487014164 show
Category:
Device used to attach a speaker to a wall.
Speaker Mounts Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 10:13:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14101-34 speaker mount Floor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jabra Speak 410/510 Mount Bracket. Secure your speakerphone to the table
  • - Original and authentic, manufacturer-made accessory.
  • - MPN: 14101-34
Long product name Jabra 14101-34 speaker mount Floor Black :
The short editorial description of Jabra 14101-34 speaker mount Floor Black

Secure Mount for Speak 410_510
More>>>
Jabra 14101-34 speaker mount Floor Black:
The official marketing text of Jabra 14101-34 speaker mount Floor Black as supplied by the manufacturer

Jabra Speak Secure Mount enables users to mount Jabra Speak onto a table surface and turn any room into a permanent conference room. It is easy to mount Jabra Speak in the secure mount and just as easy to remove it if you need ultimate mobility. Includes high bond tape for mounting to a solid surface without drilling.

Holder for Jabra SPEAK 410 and Jabra SPEAK 510. Secure your speakerphone to the table.

Short summary description Jabra 14101-34 speaker mount Floor Black:
This short summary of the Jabra 14101-34 speaker mount Floor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14101-34, Floor, Black, China, PC, 124 mm, 188 mm

Long summary description Jabra 14101-34 speaker mount Floor Black:
This is an auto-generated long summary of Jabra 14101-34 speaker mount Floor Black based on the first three specs of the first five spec groups.

Jabra 14101-34. Placement: Floor, Product colour: Black, Country of origin: China. Package depth: 124 mm, Package height: 188 mm, Package width: 114 mm. Quantity per master (outer) case: 220 pc(s)

Features
Placement *
Floor
Product colour
Black
Country of origin
China
Compatibility
PC
Packaging data
Package depth
124 mm
Packaging data
Package height
188 mm
Package width
114 mm
Package weight
50 g
Logistics data
Quantity per master (outer) case
220 pc(s)
Harmonized System (HS) code
85189000
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)