Epson logo

Epson C13S015614 printer ribbon Black

Data-sheet quality:
created/standardized by Icecat
Product views:
99077
Info modified on:
03 Aug 2022, 13:36:13
Long product name Epson C13S015614 printer ribbon Black:

Ribbon Cartridge for LX-300/+/II/4xx/8xx, FX-8xx, Dualpack

Epson C13S015614 printer ribbon Black:

Ribbon Cartridge for LX-300/+/II/4xx/8xx, FX-8xx, Dualpack

Short summary description Epson C13S015614 printer ribbon Black:

Epson C13S015614, LX-300/+/II/4XX/8XX, FX-8XX, Black, 9-pin, Black, China, Epson

Long summary description Epson C13S015614 printer ribbon Black:

Epson C13S015614. Compatibility: LX-300/+/II/4XX/8XX, FX-8XX, Colour(s) of print cartridges: Black, Print heads: 9-pin. Package width: 50 mm, Package depth: 300 mm, Package height: 75 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.