location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Varidrive optical disc drive Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Varidrive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90XB004N-MDR030 show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:53:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name ASUS Varidrive optical disc drive Stainless steel :
The short editorial description of ASUS Varidrive optical disc drive Stainless steel

USB 3.0, VGA, RJ45, HDMI
More>>>
ASUS Varidrive optical disc drive Stainless steel:
The official marketing text of ASUS Varidrive optical disc drive Stainless steel as supplied by the manufacturer

Simplify and consolidate accessory convenience with VariDrive, the one device that connects more possibilities with a single USB 3.0 cable and saves you the need to buy multiple peripherals. Instantly add optical media capabilities and extra ports to your notebook or ultrabook, as streamlined and compact VariDrive enhances your experiences in diverse situations. It's a convenient slot-loading external Super-Multi DVD combo drive that reads and writes data at high speeds, plus a dock base. The latter gives you extra HDMI, VGA, and Ethernet connectors, expanding your display and online possibilities. It also includes three USB 3.0 ports, offering significantly faster data transfer speeds. And it's all wrapped in a stylish spun-metal Zen-inspired design that looks great wherever you take it.

Short summary description ASUS Varidrive optical disc drive Stainless steel:
This short summary of the ASUS Varidrive optical disc drive Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Varidrive, Stainless steel, Laptop, USB 3.2 Gen 1 (3.1 Gen 1), 24x, 8x, 24x

Long summary description ASUS Varidrive optical disc drive Stainless steel:
This is an auto-generated long summary of ASUS Varidrive optical disc drive Stainless steel based on the first three specs of the first five spec groups.

ASUS Varidrive. Product colour: Stainless steel. Purpose: Laptop, Standard connectivity: USB 3.2 Gen 1 (3.1 Gen 1). CD write speed: 24x, DVD+R write speed: 8x, CD-R write speed: 24x. CD read speed: 24x, DVD-ROM read speed: 8x. Width: 202,7 mm, Depth: 140 mm, Height: 15 mm

Design
Internal *
No
Product colour
Stainless steel
Performance
Purpose *
Laptop
Standard connectivity *
USB 3.2 Gen 1 (3.1 Gen 1)
Writing speed
CD write speed *
24x
CD-R write speed
24x
CD-RW write speed
4x
DVD+R write speed *
8x
DVD-R write speed
8x
DVD-R Double Layer write speed
6x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
Writing speed
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD read speed *
24x
DVD-ROM read speed
8x
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
202,7 mm
Depth
140 mm
Height
15 mm
Weight
452 g
Other features
Power supply
33 W
Macintosh connectivity
No
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)