Sanyo logo

Sanyo PLV-80L Professional Widescreen Projector data projector 3000 ANSI lumens LCD WXGA (1366x768)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51820
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
3 years
Long product name Sanyo PLV-80L Professional Widescreen Projector data projector 3000 ANSI lumens LCD WXGA (1366x768):

PLV-80L Professional Widescreen Projector, 3000 ANSI lumens, WXGA, 1000:1, 7.9kg

Short summary description Sanyo PLV-80L Professional Widescreen Projector data projector 3000 ANSI lumens LCD WXGA (1366x768):

Sanyo PLV-80L Professional Widescreen Projector, 3000 ANSI lumens, LCD, WXGA (1366x768), 1000:1, 90%, 15 - 100 kHz

Long summary description Sanyo PLV-80L Professional Widescreen Projector data projector 3000 ANSI lumens LCD WXGA (1366x768):

Sanyo PLV-80L Professional Widescreen Projector. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1366x768). Light source type: Lamp, Service life of light source: 1500 h, Service life of light source (economic mode): 2000 h. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232. Dot clock scanning frequency: 180 MHz

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.