location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S762 Intel® Core™ i7 i7-3520M Laptop 33,8 cm (13.3") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S762
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BS4KQ30000BAABCU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK S762 Intel® Core™ i7 i7-3520M Laptop 33,8 cm (13.3") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-3520M 2,9 GHz
  • - 33,8 cm (13.3") HD 1366 x 768 pixels Matt 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 256 GB SSD DVD Super Multi DL
  • - Intel® HD Graphics 4000
  • - Ethernet LAN connection 10,100,1000 Mbit/s 3G
  • - Lithium-Ion (Li-Ion) 67 Wh 10,5 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: 3 years
Long product name Fujitsu LIFEBOOK S762 Intel® Core™ i7 i7-3520M Laptop 33,8 cm (13.3") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black :
The short editorial description of Fujitsu LIFEBOOK S762 Intel® Core™ i7 i7-3520M Laptop 33,8 cm (13.3") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black

Intel Core i7-3520M, 8GB DDR3, 256GB SSD, DVD+/-RW, 13.3" HD LED, Intel HD 4000, WWAN ready, WLAN 802.11a/b/g/n, Gigabit Ethernet, SmartCard, VGA, DisplayPort v1.1, USB 3.0/eSATA, Windows 7 Professional 64-bit
More>>>
Fujitsu LIFEBOOK S762 Intel® Core™ i7 i7-3520M Laptop 33,8 cm (13.3") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:
The official marketing text of Fujitsu LIFEBOOK S762 Intel® Core™ i7 i7-3520M Laptop 33,8 cm (13.3") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black as supplied by the manufacturer

If you need a lightweight but fully-equipped notebook for office-based or mobile working, choose the Fujitsu LIFEBOOK S762. This 1.8 kg notebook offers excellent mobility through its small form factor and 33.8 cm (13.3-inch) display. Its modular bay for increased battery runtime, a second hard disk drive or Fujitsu’s optional patented bay projector guarantee you maximum flexibility on a business trip.

Security
Protect your most valuable asset - your data with features like Fujitsu's Advanced Theft Protection, the optional fingerprint sensor, TPM module or SmartCard reader, granting you ultimate security.

Ultimate Connectivity
The embedded 3G/UMTS or 4G/LTE option, WLAN and Bluetooth offer you maximum connectivity – anytime and anywhere. You'll never have to worry about hot spots no matter where your business leads you.

Long Battery Runtime
The powerful battery lets you work a full business day so you'll never have to worry about power sockets, even when working overtime.

Green
With the 0-Watt AC Adapter Fujitsu LIFEBOOKs set new standards in Green IT. It guarantees that your notebook does not consume electricity when switched off but connected to the power socket.

Short summary description Fujitsu LIFEBOOK S762 Intel® Core™ i7 i7-3520M Laptop 33,8 cm (13.3") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:
This short summary of the Fujitsu LIFEBOOK S762 Intel® Core™ i7 i7-3520M Laptop 33,8 cm (13.3") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S762, Intel® Core™ i7, 2,9 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK S762 Intel® Core™ i7 i7-3520M Laptop 33,8 cm (13.3") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK S762 Intel® Core™ i7 i7-3520M Laptop 33,8 cm (13.3") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S762. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-3520M, Processor frequency: 2,9 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 3G. Operating system software: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Magnesium
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Colour
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor *
i7-3520M
Processor number of cores
2
Processor threads
4
Processor boost frequency
3,6 GHz
Processor frequency *
2,9 GHz
System bus data transfer rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3500 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express сonfigurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
29
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Maximum memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interfaces
SATA
Optical drives *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card memory
1,65 GB
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1250 MHz
On-board graphics card ID
0x166
Audio
Audio system
Realtek ALC269VB6
Number of built-in speakers
2
Built-in microphone
Yes
Network
Mobile network generation
3G
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
WWAN
Installed
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA/USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad
Keyboard
Keyboard layout
QWERTY
Keyboard language
English
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Keyboard number of keys
84
Software
Operating system architecture
64-bit
Operating system software *
Windows 7 Professional
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel Anti-Theft Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0MU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64893
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
67 Wh
Battery life (max)
10,5 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
4,22 A
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Password protection type
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage humidity
10 - 90%
Certificates
Wi-Fi certified
Yes
Sustainability
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
321 mm
Depth
228 mm
Height (front)
2,71 cm
Height (rear)
3,55 cm
Weight *
1,8 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Disc types supported
CD, DVD
3D compatibility
No
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:06:25
Uk has collected 1 expert review for Fujitsu LIFEBOOK S762 Intel® Core™ i7 i7-3520M Laptop 33.8 cm (13.3") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black and the rating is 56 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
56%