HP logo

HP C6042A greeting/sympathy card Photo greeting card 20 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131452
Info modified on:
13 Jul 2023, 00:58:01
End of life date:
21 Nov 2006
Long product name HP C6042A greeting/sympathy card Photo greeting card 20 pc(s):

Matte Greeting Card-20 cards, A4, 210x297mm

HP C6042A greeting/sympathy card Photo greeting card 20 pc(s):

Summary
Personal greetings made easy with full-size greeting cards. Colors and text stand out on smooth, bright white cards specially coated for inkjet printing, with a matte finish that lets you hand-write personal notes. Scored for neat, easy folding.

Short summary description HP C6042A greeting/sympathy card Photo greeting card 20 pc(s):

HP C6042A, 234,9 mm, 317,5 mm, 11,1 mm, 20 pc(s)

Long summary description HP C6042A greeting/sympathy card Photo greeting card 20 pc(s):

HP C6042A. Package width: 234,9 mm, Package depth: 317,5 mm, Package height: 11,1 mm. Quantity per pack: 20 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.